54105 Connectors by ABB Group

TERMINAL COMPRESSION LUG 1/4IN CRIMP

Status: Unknown
Series: Color Keyed Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.11

Distributor Stock
Logo for Farnell
Farnell
from US$135.96
7
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$1.11
43
in stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$4.06
38
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$128.00
7
in stock
Buy Now
Logo for element14
element14
from US$179.77
7
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$14.56
5
in stock
Buy Now
Logo for Sager
Sager
from US$2.51
-
Buy Now

Specifications

Product Range Color Keyed Series
Termination Crimp
Wire Size AWG Max 6AWG
Conductor Area CSA -
Terminal Type Compression Lug
Stud Size - Metric M6
Stud Size - Imperial 1/4"

Alternative Descriptions

Lug, Compression | Carlton-Bates
Terminal, Compression Lug, 1/4In, Crimp | Newark Electronics
TERMINAL, COMPRESSION LUG, 1/4IN, CRIMP | element14
Fixed Terminal Blocks | Sager


54-105 Switches & Relays by NTE Electronics

ROCKER SWITCH ILLUMINATED SNAP-IN SPST OFF-NONE-ON 16A 125VAC AMBER ROCKER 125V NEON .250 INCH QC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

54105 Tools & Production Supplies by Greenlee

SCREW-CAP 1/4-20X.875 BTN HD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 54105?

Additional datasheets, footprints and schematics for 54105 are listed on our Part Details page. You can also find images and similar parts to 54105 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 54105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 54105 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 54105 fall under?

The 54105 is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.

Can I view similar or alternative parts?

You can view similar parts to 54105 when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 54105 you can contact the distributor directly for product support, shipping queries etc.

Is the 54105 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 54105 have stock available?

Authorised distributors including Transfer Multisort Elektronik, Carlton-Bates, Newark Electronics, element14 and Farnell have stock available or on a lead time for 54105.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 54105 often in real-time on the comparison pages.

What if I can't find stock of 54105?

You can fill out our help required form which you can use to request a quote for 54105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay