Status: | Unknown |
---|---|
Series: | SlimStack 54102 Series |
RoHS: | Unknown |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.97
|
14,091
in stock
|
Buy Now | |
Chip One Stop
from US$0.74
|
15,000
in stock
|
Buy Now | |
Distrelec
from US$1.14
|
15,000
in stock
|
Buy Now | |
element14
from US$0.89
|
14,091
in stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
554
in stock
|
Buy Now | |
Rutronik
from US$0.77
|
-
|
Buy Now | |
Avnet America
from US$1.14
|
-
|
Buy Now | |
RS Americas
from US$1.68
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | SlimStack 54102 Series |
---|---|
No. of Contacts | 16Contacts |
Gender | Receptacle |
Pitch Spacing | 0.5mm |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Row Pitch | - |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Molex 0.5 Slimstack BTB Recpt SMD 1.50mm 16CKT | Distrelec |
MEZZANINE CONN, RCPT, 16POS, 2ROW, 0.5MM | element14 |
Mezzanine Conn, Rcpt, 16Pos, 2Row, 0.5Mm | Newark Electronics |
16P BTB RECECPTACLE SMT H=2.5MM | Rutronik |
Conn Board to Board RCP 16 POS 0.5mm Solder ST SMD Embossed T/R | Avnet America |
SLIMSTACK Series 0.5mm 16 Way 2 Row Straight PCB Socket Smnt Board to Board | Molex Incorporated 54102-0164 | RS Americas |
Where can I find additional details, specifications and documents for a 54102-0164?
Additional datasheets, footprints and schematics for 54102-0164 are listed on our Part Details page. You can also find images and similar parts to 54102-0164 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 54102-0164 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 54102-0164 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 54102-0164 fall under?
The 54102-0164 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 54102-0164 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 54102-0164 you can contact the distributor directly for product support, shipping queries etc.
Is the 54102-0164 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 54102-0164 have stock available?
Authorised distributors including Chip One Stop, Distrelec, element14, Farnell and Newark Electronics have stock available or on a lead time for 54102-0164.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 54102-0164 often in real-time on the comparison pages.
What if I can't find stock of 54102-0164?
You can fill out our help required form which you can use to request a quote for 54102-0164 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.