Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Jacket Material | PVC |
---|---|
Jacket Color | Brown |
Wire Gauge | 10AWG |
Conductor Area CSA | 5.26mm² |
Reel Length (Imperial) | 500ft |
Reel Length (Metric) | 152.4m |
Operating Temperature Max | 90°C |
RoHS Compliant | Yes |
Hook Up Wire, 500Ft, 10Awg Copper, Brown | Newark Electronics |
Where can I find additional details, specifications and documents for a 541019 BR002?
Additional datasheets, footprints and schematics for 541019 BR002 are listed on our Part Details page. You can also find images and similar parts to 541019 BR002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 541019 BR002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 541019 BR002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 541019 BR002 fall under?
The 541019 BR002 is listed under Cable, Wire & Cable Assemblies > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 541019 BR002 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 541019 BR002 you can contact the distributor directly for product support, shipping queries etc.
Is the 541019 BR002 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 541019 BR002 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 541019 BR002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 541019 BR002 often in real-time on the comparison pages.
What if I can't find stock of 541019 BR002?
You can fill out our help required form which you can use to request a quote for 541019 BR002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.