Status: | Unknown |
---|---|
Series: | 500 Series |
RoHS: | Compliant |
No. of Contacts | 40Contacts |
---|---|
Connector Type | DIP Socket |
Pitch Spacing | 2.54mm |
Product Range | 500 Series |
Row Pitch | 15.24mm |
Contact Material | Beryllium Copper |
Contact Plating | Gold over Nickel Plated Contacts |
RoHS Compliant | Yes |
540-Ag11D-Lf=500 Dip,pcb,au/Sn |Buchanan Te Connectivity 540-AG11D-LF | Newark Electronics |
IC&Component Sockets DIP .6CL 40P S/M CFRM AU/SN | Rapid Electronics |
Conn DIP Socket SKT 40 POS 2.54mm Solder ST Thru-Hole Tube | Avnet America |
Where can I find additional details, specifications and documents for a 540-AG11D-LF.?
Additional datasheets, footprints and schematics for 540-AG11D-LF. are listed on our Part Details page. You can also find images and similar parts to 540-AG11D-LF. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 540-AG11D-LF. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 540-AG11D-LF. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 540-AG11D-LF. fall under?
The 540-AG11D-LF. is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 540-AG11D-LF. when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 540-AG11D-LF. you can contact the distributor directly for product support, shipping queries etc.
Is the 540-AG11D-LF. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 540-AG11D-LF. have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 540-AG11D-LF..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 540-AG11D-LF. often in real-time on the comparison pages.
What if I can't find stock of 540-AG11D-LF.?
You can fill out our help required form which you can use to request a quote for 540-AG11D-LF. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.