Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.30
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.30
|
212
in stock
|
Buy Now | |
Newark Electronics
from US$2.06
|
212
in stock
|
Buy Now | |
Rapid Electronics
from US$1.54
|
212
in stock
|
Buy Now | |
Chip One Stop
from US$1.99
|
212
in stock
|
Buy Now | |
Avnet America
from US$1.39
|
-
|
Buy Now | |
Boersig
from US$1.42
|
-
|
Buy Now | |
Farnell
from US$2.03
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Modular Jack Latch Orientation | Inverted - Latch Up |
---|---|
Connector Profile | Low |
Keyed | No |
Connector Contact Density | Standard |
Status Indicator | None |
Port Matrix Configuration | 1 x 1 |
Number of Positions | 6 |
Number of Loaded Positions | 4 |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 1.5A, .2A |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Base Material | Copper Alloy |
コネクタの高さ | 12.4mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Connector Height | 12.4mm, .488in |
PCB Tail Length | 1.52mm, .06in |
Mating Entry Location | Side |
Housing Color | Gray |
Centerline (Pitch) | 1.02mm, .04in |
Housing Material | High Temperature Thermoplastic |
Performance Category | Cat 3 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Panel Mount Feature | With |
Panel Mount Feature Type | Panel Stops |
Circuit Application | Signal |
Shielded | No |
実装方法 | Tape Mounted on Reel |
Packaging Method | Tape Mounted on Reel |
Packaging Quantity | 600 |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Grounding Options | None |
Connectors & Connector Components Type | Connector |
Modular Jack & Plug Interface Type | RJ14 |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Modular Conn/Ethernet Conn Mj,rj11,smt,6/4Gray |Amp Te Connectivity 5406545-1 | Newark Electronics |
Modular Connectors / Ethernet Connectors MJ | Rapid Electronics |
TE Connectivity MJ RJ11 SMT 6/4GRAY 22"REEL Modular Connectors / Ethernet Connectors MJ RJ11 SMT 6/4GRAY 22REEL | Distrelec |
MJ,RJ11,SMT,6/4GRAY,22REEL" | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | CGS SM Series |
RoHS: | Unknown |
Modular Connector Type | RJ14 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 6P4C |
LAN Category | Cat3 |
IP Rating | - |
Connector Mounting | Surface Mount |
Connector Orientation | Right Angle |
Shielding | Unshielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | CGS SM Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5406545-1?
Additional datasheets, footprints and schematics for 5406545-1 are listed on our Part Details page. You can also find images and similar parts to 5406545-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5406545-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5406545-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5406545-1 fall under?
The 5406545-1 is listed under Connectors > Modular Jacks & Plugs > RJ14 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5406545-1 when available in the RJ14 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5406545-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5406545-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5406545-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 5406545-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5406545-1 often in real-time on the comparison pages.
What if I can't find stock of 5406545-1?
You can fill out our help required form which you can use to request a quote for 5406545-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.