Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shield Plating Material | Nickel |
---|---|
Shield Material | Brass |
Connector Profile | Standard |
Modular Jack Latch Orientation | Inverted - Latch Up |
PCB Mount Orientation | Right Angle |
Connector Contact Density | Standard |
Keyed | No |
Number of Loaded Positions | 6 |
Port Configuration | Single Port |
Port Matrix Configuration | 1 x 1 |
Status Indicator | None |
Number of Positions | 6 |
Number of PCB Ground Tabs | 2 |
Contact Mating Area Plating Material | Gold |
Connector Product Type | Connector Assembly |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
PCB Contact Termination Area Plating Material | Gold Flash |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 1.5A |
Connector Height | .488in, 12.4mm |
コネクタの高さ | 12.4mm |
Mating Entry Location | Side |
Housing Material | High Temperature Thermoplastic |
Centerline (Pitch) | 1.02mm, .04in |
Housing Color | Black |
Performance Category | Cat 3 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount, Panel |
Panel Mount Feature | Without |
Shielded | Yes |
Circuit Application | Signal |
Comment | No marking on this part number. |
Packaging Quantity | 200 |
実装方法 | Reel, Box & Tray |
Packaging Method | Box & Tray, Reel |
Grounding Options | PCB and Panel Ground |
Connectors & Connector Components Type | Connector |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Connector Style | Jack |
Modular Jack & Plug Interface Type | RJ45 |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Conn RJ-45 F 8 POS 1.01mm Solder RA SMD 8 Terminal 1 Port Tray | Avnet Asia |
Mj,rj11,smt,6/6,gray,13 Reel |Amp Te Connectivity 5406514-3 | Newark Electronics |
MJ,RJ11,SMT,6/6,GRAY,13 REEL | Farnell |
Where can I find additional details, specifications and documents for a 5406514-3?
Additional datasheets, footprints and schematics for 5406514-3 are listed on our Part Details page. You can also find images and similar parts to 5406514-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5406514-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5406514-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5406514-3 fall under?
The 5406514-3 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5406514-3 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5406514-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5406514-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5406514-3 have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 5406514-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5406514-3 often in real-time on the comparison pages.
What if I can't find stock of 5406514-3?
You can fill out our help required form which you can use to request a quote for 5406514-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.