Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inter Series Connector A | Banana |
---|---|
Convert From Positions | 2Ways |
Convert From Gender | Plug |
Inter Series Connector B | Binding Post |
Convert To Positions | 2Ways |
Convert To Gender | Jack |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Connector Type | Adaptor |
Double Banana Jack To Binding Post, 15A | Newark Electronics |
ADAPTOR, DOUBLE BANANA PLUG-BINDING POST | element14 |
Binding Post Plug 15 A (Max.) 2500 VDC Gold Plated Brass ABS Black-Red | Pomona Electronics 5405 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Overall Length | 182mm |
---|---|
Hex Tip Size | 5mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
AF Size - Metric | 5mm |
AF Width | 5mm |
Blade Length | 150mm |
Screwdriver Type | Hex |
Tip / Nozzle Size | 5mm |
Where can I find additional details, specifications and documents for a 5405?
Additional datasheets, footprints and schematics for 5405 are listed on our Part Details page. You can also find images and similar parts to 5405 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5405 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5405 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5405 fall under?
The 5405 is listed under Cable Leads & Connectors > Adaptors > Inter Series Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 5405 when available in the Inter Series Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5405 you can contact the distributor directly for product support, shipping queries etc.
Is the 5405 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5405 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 5405.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5405 often in real-time on the comparison pages.
What if I can't find stock of 5405?
You can fill out our help required form which you can use to request a quote for 5405 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.