Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Magnifier Type | Eye Loupe |
---|---|
Arm Length | - |
For Use With | - |
Magnification | 4x |
Product Range | - |
Plug Type | - |
SVHC | No SVHC (27-Jun-2018) |
Tool Body Material | Plastic |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Overall Length | 176mm |
---|---|
Hex Tip Size | 4mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
AF Size - Metric | 4mm |
AF Width | 4mm |
Blade Length | 150mm |
Screwdriver Type | Hex |
Tip / Nozzle Size | 4mm |
Driver, T Handle, Ball, Hexagon, 4Mm | Newark Electronics |
DRIVER, T HANDLE, BALL, HEXAGON, 4MM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 5404?
Additional datasheets, footprints and schematics for 5404 are listed on our Part Details page. You can also find images and similar parts to 5404 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5404 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5404 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5404 fall under?
The 5404 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Inspection.
Can I view similar or alternative parts?
You can view similar parts to 5404 when available in the Inspection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5404 you can contact the distributor directly for product support, shipping queries etc.
Is the 5404 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5404 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 5404.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5404 often in real-time on the comparison pages.
What if I can't find stock of 5404?
You can fill out our help required form which you can use to request a quote for 5404 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.