Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Cable Diameter Range | 10.16 – 22.22mm, .4 – .875in |
Screw & Hole Thread Size | .9375-20 UNEF-2B |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Accessory Type | Cable Seal |
Cpc Strain Relief,size 17 Rohs Compliant: Yes |Amp Te Connectivity 54011-4 | Newark Electronics |
Connector Accessories Strain Relief Kit | Avnet America |
Circular Plastic Connector, Strain Relief, Size 17 | TE Connectivity 54011-4 | RS Americas |
Where can I find additional details, specifications and documents for a 54011-4?
Additional datasheets, footprints and schematics for 54011-4 are listed on our Part Details page. You can also find images and similar parts to 54011-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 54011-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 54011-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 54011-4 fall under?
The 54011-4 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Seals.
Can I view similar or alternative parts?
You can view similar parts to 54011-4 when available in the Circular Connector Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 54011-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 54011-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 54011-4 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 54011-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 54011-4 often in real-time on the comparison pages.
What if I can't find stock of 54011-4?
You can fill out our help required form which you can use to request a quote for 54011-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.