Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.24
|
No stock
|
Buy Now |
Balun Mounting | SMD |
---|---|
Frequency Min | 4.9GHz |
Frequency Max | 5.875GHz |
Impedance - Unbalanced / Balanced | 50ohm, 200ohm |
Insertion Loss | 1dB |
Balun Case Style | 0805 |
Phase Difference | 180° ± 10° |
RoHS Compliant | Yes |
Balun, 5.4Ghz, 50/200 Ohm, 0805 | Newark Electronics |
Where can I find additional details, specifications and documents for a 5400BL15B200E?
Additional datasheets, footprints and schematics for 5400BL15B200E are listed on our Part Details page. You can also find images and similar parts to 5400BL15B200E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5400BL15B200E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5400BL15B200E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5400BL15B200E fall under?
The 5400BL15B200E is listed under Transformers > Baluns.
Can I view similar or alternative parts?
You can view similar parts to 5400BL15B200E when available in the Baluns range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5400BL15B200E you can contact the distributor directly for product support, shipping queries etc.
Is the 5400BL15B200E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5400BL15B200E have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 5400BL15B200E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5400BL15B200E often in real-time on the comparison pages.
What if I can't find stock of 5400BL15B200E?
You can fill out our help required form which you can use to request a quote for 5400BL15B200E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.