Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Antenna Type | - |
---|---|
Operating Frequency | 5900MHz |
Antenna Connector | - |
Antenna Cable Length | - |
Transmit Power | - |
Antenna Polarisation | - |
Gain | -2.5dB |
Antenna Mounting | SMD |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Antenna Case Size | 3.2mm x 1.6mm x 1.3mm |
Bandwidth | 1GHz |
Centre Frequency | 5.4GHz |
Frequency | 5.4GHz |
Impedance | 50ohm |
Power Rating | 500mW |
Antenna, 5.5Ghz, Wifi, 9.5Db | Newark Electronics |
ANTENNA, 5.5GHZ, WIFI, 9.5DB | element14 |
Antenna Wide Band 2dBi 5900MHz 2-Pin SMD T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a 5400AT18A1000E?
Additional datasheets, footprints and schematics for 5400AT18A1000E are listed on our Part Details page. You can also find images and similar parts to 5400AT18A1000E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5400AT18A1000E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5400AT18A1000E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5400AT18A1000E fall under?
The 5400AT18A1000E is listed under Electrical & Lighting > Wireless Systems & Modules > Antennas.
Can I view similar or alternative parts?
You can view similar parts to 5400AT18A1000E when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5400AT18A1000E you can contact the distributor directly for product support, shipping queries etc.
Is the 5400AT18A1000E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5400AT18A1000E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Asia have stock available or on a lead time for 5400AT18A1000E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5400AT18A1000E often in real-time on the comparison pages.
What if I can't find stock of 5400AT18A1000E?
You can fill out our help required form which you can use to request a quote for 5400AT18A1000E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.