539955-2 Portable Crimp Tools by TE Connectivity

ERGO DIE MCP 4,8K E

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$725.19

Distributor Stock
Logo for Distrelec
Distrelec
from US$725.19
2
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$836.20
2
in stock
Buy Now
Logo for Boersig
Boersig
from US$787.75
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Ratchet Configuration Operator Releasable & Adjustable
Crimp Form-Wire Barrel Type Open Barrel - F Crimp
Specification Type TE Product Specification (114-)
Certification Upon Request for Fee
Power Type Manual
Tool Type Ergocrimp Hand Tool Assembly or Die
Die Sets Type Removable/Interchangeable
Tool Grade Commercial Crimp Tooling


Alternative Descriptions

Punches&Dies ERGO DIE MCP 4 8K E | Rapid Electronics
TE Connectivity Punches & Dies ERGO DIE MCP 4 8K E | Distrelec
Punches & Dies Ergo Die Mcp 4 |Amp Te Connectivity 539955-2 | Newark Electronics
AMP539955-2 | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 539955-2?

Additional datasheets, footprints and schematics for 539955-2 are listed on our Part Details page. You can also find images and similar parts to 539955-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 539955-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 539955-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 539955-2 fall under?

The 539955-2 is listed under Application Tooling > Portable Crimp Tools.

Can I view similar or alternative parts?

You can view similar parts to 539955-2 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 539955-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 539955-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 539955-2 have stock available?

Authorised distributors including Rapid Electronics, Distrelec, Boersig, Newark Electronics and Avnet America have stock available or on a lead time for 539955-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 539955-2 often in real-time on the comparison pages.

What if I can't find stock of 539955-2?

You can fill out our help required form which you can use to request a quote for 539955-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay