539953-2 Portable Crimp Tools by TE Connectivity

ERGO DIE MCP 4,8K

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$859.88

Distributor Stock
Logo for Distrelec
Distrelec
from US$859.88
1
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$962.75
4
in stock
Buy Now
Logo for Farnell
Farnell
from US$1,017.95
2
in stock
Buy Now
Logo for Boersig
Boersig
from US$1,001.60
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Ratchet Configuration Operator Releasable & Adjustable
Crimp Form-Wire Barrel Type Open Barrel - F Crimp
Specification Type TE Product Specification (114-)
Certification Upon Request for Fee
Power Type Manual
Tool Type Ergocrimp Hand Tool Assembly or Die
Die Sets Type Removable/Interchangeable
Tool Grade Commercial Crimp Tooling


Alternative Descriptions

Punches&Dies ERGO DIE MCP 4 8K | Rapid Electronics
CRIMP TOOL DIES | Farnell
TE Connectivity Ergo Die Mcp 4 8K Te Connectivity amp Br | Distrelec
Punches & Dies Ergo Die Mcp 4 8K |Amp Te Connectivity 539953-2 | Newark Electronics
AMP539953-2 | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 539953-2?

Additional datasheets, footprints and schematics for 539953-2 are listed on our Part Details page. You can also find images and similar parts to 539953-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 539953-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 539953-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 539953-2 fall under?

The 539953-2 is listed under Application Tooling > Portable Crimp Tools.

Can I view similar or alternative parts?

You can view similar parts to 539953-2 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 539953-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 539953-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 539953-2 have stock available?

Authorised distributors including Rapid Electronics, Farnell, Distrelec, Boersig and Newark Electronics have stock available or on a lead time for 539953-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 539953-2 often in real-time on the comparison pages.

What if I can't find stock of 539953-2?

You can fill out our help required form which you can use to request a quote for 539953-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay