Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
---|---|
Certification | Cannot be Certified |
Tool Type | Die Assembly |
Die Sets Type | Removable/Interchangeable |
Power Type | Manual |
DIE MCP9,5 10MM EDS Die Sets Type: Removable/Interchangeable TE Certification: Cannot be Certified Power Technology Type: Manual Tooling Type: Die Assembly Removable/Interchangeable Cannot be Certified Manual Die Assembly | Hand Crimping Tool | Part Number: 539783-9 | Internal Number: 539783-9 | TE Connectivity | TE Store |
Die Mcp9,5 10Mm Eds |Amp Te Connectivity 539783-9 | Newark Electronics |
Die Set For MCP 9.5mm SWS | Avnet America |
Where can I find additional details, specifications and documents for a 539783-9?
Additional datasheets, footprints and schematics for 539783-9 are listed on our Part Details page. You can also find images and similar parts to 539783-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 539783-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 539783-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 539783-9 fall under?
The 539783-9 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 539783-9 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 539783-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 539783-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 539783-9 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Boersig and Farnell have stock available or on a lead time for 539783-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 539783-9 often in real-time on the comparison pages.
What if I can't find stock of 539783-9?
You can fill out our help required form which you can use to request a quote for 539783-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.