Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Washer Radius (Max) | .437in, 11.1mm |
---|---|
Plating Material | Tin-Lead |
Weight per Piece | .437g |
Stripe Color | Red |
Insulation Sleeve Color | Natural |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 8AWG, 13100 – 20800CMA, 6.64mm² |
Tongue Thickness | 1.1mm, .043in |
Overall Length | 39.67mm, 1.562in |
Wire Insulation Diameter | 9.652mm, .38in |
Stud Diameter | 5mm, .197in |
Wire Insulation Diameter (Max) | 9.652mm, .38in |
Voltage (Max) | 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Stud Size | #10 |
Insulated | Yes |
Support Style | Insulation Support |
Wire/Cable Type | Copper |
Barrel Type | Closed Barrel |
Sealable | No |
Operating Temperature Range | 302°F, 150°C |
Terminal,r Pvf2 Pg 8 10 Rohs Compliant: No |Amp Te Connectivity 53978-1 | Newark Electronics |
Ring Tongue Terminal 8AWG Tin-Lead Loose Piece | Avnet America |
PLASTI-GRIP TERMINAL RING TONGUE, 9.65MMM 8 AWG | TE Connectivity 53978-1 | RS Americas |
Special Order: TERMINAL,R PVF2 PG 8 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 8 AWG Wire Size: 6.64 mm² Wire Size: 13100 – 20800 CMA Stud Size: #10 Closed Ring Tongue Terminal 8 AWG 6.64 mm² 13100 – 20800 CMA | Ring Terminal | Part Number: 53978-1 | Internal Number: 53978-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 53978-1?
Additional datasheets, footprints and schematics for 53978-1 are listed on our Part Details page. You can also find images and similar parts to 53978-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53978-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53978-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53978-1 fall under?
The 53978-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53978-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53978-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 53978-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53978-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 53978-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53978-1 often in real-time on the comparison pages.
What if I can't find stock of 53978-1?
You can fill out our help required form which you can use to request a quote for 53978-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.