Status: | Unknown |
---|---|
Series: | SlimStack 53916 Series |
RoHS: | Unknown |
Prices starting from US$1.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.81
|
290
in stock
|
Buy Now | |
Newark Electronics
from US$1.96
|
37,500
in stock
|
Buy Now | |
Chip One Stop
from US$1.28
|
37,500
in stock
|
Buy Now | |
Distrelec
from US$1.90
|
37,500
in stock
|
Buy Now | |
Farnell
from US$1.99
|
19,500
in stock
|
Buy Now | |
element14
from US$1.89
|
1,500
in stock
|
Buy Now | |
Avnet Abacus
-
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$1.98
|
-
|
Buy Now | |
RS Americas
from US$1.85
|
-
|
Buy Now | |
TTI Europe
from US$1.60
|
-
|
Buy Now |
Product Range | SlimStack 53916 Series |
---|---|
No. of Contacts | 20Contacts |
Gender | Header |
Pitch Spacing | 0.5mm |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Row Pitch | - |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
0.5 B/B Plug Overmold E-T 539160208 |Molex 53916-0208 | Newark Electronics |
Molex 0.5 BTB PLUG OVERMOLD E-T 539160208 | Distrelec |
MEZZANINE CONN, HDR, 20POS, 2ROW, 0.5MM | Farnell |
CONNECTOR, STACKING, HEADER, 20POS, 2ROW | element14 |
Plug 0.5mm,SM, dual row, vertical,20w | RS |
Conn Board to Board PL 20 POS 0.5mm Solder ST SMD Embossed T/R | Avnet Abacus |
Plug 0.5mm, SM, dual row, vertical,20w | Molex Incorporated 53916-0208 | RS Americas |
0.50MM PITCH SLIMSTACK PLUG | TTI Europe |
Where can I find additional details, specifications and documents for a 53916-0208?
Additional datasheets, footprints and schematics for 53916-0208 are listed on our Part Details page. You can also find images and similar parts to 53916-0208 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53916-0208 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53916-0208 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53916-0208 fall under?
The 53916-0208 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 53916-0208 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53916-0208 you can contact the distributor directly for product support, shipping queries etc.
Is the 53916-0208 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53916-0208 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, Farnell and element14 have stock available or on a lead time for 53916-0208.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53916-0208 often in real-time on the comparison pages.
What if I can't find stock of 53916-0208?
You can fill out our help required form which you can use to request a quote for 53916-0208 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.