Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 1 |
---|---|
Width | .317in, 8.05mm |
Length | 24.71mm, .973in |
Height | 8.05mm, .317in |
Housing Material | Polyester |
VDE Tested | No |
Agency/Standard | CSA, UL |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
CSA File Number | LR7189 |
CSA Rating | Certified |
Circuit Application | Power |
Packaging Method | Loose Piece |
Packaging Quantity | 200 |
Housing Type | Plug/Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Connector System | Wire-to-Wire |
Product Type | Housing |
Wire/Cable Type | Discrete Wire |
Hsg Assy,pwr Lk,srs1,1 Pos,nat Rohs Compliant: Yes |Amp Te Connectivity 53894-7 | Newark Electronics |
Conn Housing RCP 1 POS Crimp ST | Avnet America |
Where can I find additional details, specifications and documents for a 53894-7?
Additional datasheets, footprints and schematics for 53894-7 are listed on our Part Details page. You can also find images and similar parts to 53894-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53894-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53894-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53894-7 fall under?
The 53894-7 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 53894-7 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53894-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 53894-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53894-7 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 53894-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53894-7 often in real-time on the comparison pages.
What if I can't find stock of 53894-7?
You can fill out our help required form which you can use to request a quote for 53894-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.