Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 14127 |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.59
|
480
in stock
|
Buy Now | |
TE Store
from US$0.67
|
9,991
in stock
|
Buy Now | |
Heilind Electronics
from US$0.43
|
6,694
in stock
|
Buy Now | |
Rapid Electronics
from US$0.58
|
2,935
in stock
|
Buy Now | |
Chip One Stop
from US$0.44
|
2,935
in stock
|
Buy Now | |
Distrelec
from US$0.46
|
2,935
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.43
|
2,008
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
767
in stock
|
Buy Now | |
RS Americas
from US$0.46
|
669
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
480
in stock
|
Buy Now | |
element14
from US$0.38
|
480
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Boersig
from US$0.41
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Thickness | 5.08µm, 200µin |
---|---|
Contact Design | Spring Latch |
Contact Base Material | Copper |
Contact Mating Area Plating Material | Silver |
Contact Current Rating (Max) | 31A |
Contact Type | Pin/Socket |
Accepts Wire Insulation Diameter Range | .864 – .914mm |
Wire Size | 18 – 12AWG, 1601 – 6098CMA, .811 – 3.09mm² |
Operating Voltage | 600VAC |
UL File Number | E28476 |
UL Rating | Recognized |
CSA Certified | Yes |
Agency/Standard | UL, CSA |
CSA File Number | LR7189 |
VDE Tested | No |
Circuit Application | Power |
Wire Type | Stranded, Solid |
Wire/Cable Type | Discrete Wire |
Packaging Method | Loose Piece |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -40 – 167°F, -40 – 75°C |
CONTACT,PWR LK,SRS1,LS PC,CRMP Contact Type: Receptacle Contact Mating Area Plating Material: Silver Wire Contact Termination Area Plating Material: Silver Operating Voltage: 600 VAC Contact Retention Within Housing: With Receptacle Silver 600 VAC | Connector Contact | Part Number: 53892-4 | Internal Number: 53892-4 | Alias Number: 14127 | TE Connectivity | TE Store |
CONTACT,PWR LK,SRS1,LS PC,CRMP | Heilind Electronics |
Power to the Board CONTACT CRIMP 18-12 Series 1 | Rapid Electronics |
TE Connectivity - AMP Power Contact CONTACTPWR LKSRS1LS PCCRMP | Distrelec |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Power Connector Contact Copper Silver 18 to 12 AWG Crimp (Wire) 0.035 in. | TE Connectivity 53892-4 | RS Americas |
Contact, 18-12Awg, Crimp | Newark Electronics |
CONTACT, 18-12AWG, CRIMP | element14 |
Power to the Board Contact Crimp Series 1 18-12 AWG | Future Electronics |
Where can I find additional details, specifications and documents for a 53892-4?
Additional datasheets, footprints and schematics for 53892-4 are listed on our Part Details page. You can also find images and similar parts to 53892-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53892-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53892-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53892-4 fall under?
The 53892-4 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 53892-4 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53892-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 53892-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53892-4 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 53892-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53892-4 often in real-time on the comparison pages.
What if I can't find stock of 53892-4?
You can fill out our help required form which you can use to request a quote for 53892-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.