Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 402048573 |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$56.02
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.34
|
15,000
in stock
|
Buy Now | |
TE Store
from US$0.58
|
12,045
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.34
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
-
|
Buy Now | |
Future Electronics
from US$0.27
|
-
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
RS Americas
from US$0.39
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Thickness | 200µin, 5.08µm |
---|---|
Contact Type | Pin/Socket |
Contact Mating Area Plating Material | Silver |
Contact Current Rating (Max) | 31A |
Contact Base Material | Copper |
Contact Design | Spring Latch |
Accepts Wire Insulation Diameter Range | .864 – .914mm |
Wire Size | 18 – 12AWG, .811 – 3.09mm², 1601 – 6098CMA |
Operating Voltage | 600VAC |
CSA Certified | Yes |
Agency/Standard | UL, CSA |
CSA File Number | LR7189 |
UL Rating | Recognized |
VDE Tested | No |
UL File Number | E28476 |
Circuit Application | Power |
Wire Type | Solid, Stranded |
Wire/Cable Type | Discrete Wire |
Packaging Method | Reel |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -40 – 167°F, -40 – 75°C |
CONTACT,PWR LK,SRS1,STRIP,CRMP | Heilind Electronics |
CONTACT,PWR LK,SRS1,STRIP,CRMP Contact Type: Receptacle Contact Mating Area Plating Material: Silver Wire Contact Termination Area Plating Material: Silver Operating Voltage: 600 VAC Contact Retention Within Housing: With Receptacle Silver 600 VAC | Connector Contact | Part Number: 53892-2 | Internal Number: 53892-2 | Alias Number: 402048573 | TE Connectivity | TE Store |
Contact, Hermaphroditic, 12Awg, Crimp | Newark Electronics |
18-12 AWG Silver Wire/Cable Power Lock Crimp Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
AMP POWER LOCK, CONTACT, PWR LK, SRS1,STRIP, CRMP | TE Connectivity 53892-2 | RS Americas |
Where can I find additional details, specifications and documents for a 53892-2?
Additional datasheets, footprints and schematics for 53892-2 are listed on our Part Details page. You can also find images and similar parts to 53892-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53892-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53892-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53892-2 fall under?
The 53892-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 53892-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53892-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 53892-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53892-2 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Newark Electronics and Future Electronics have stock available or on a lead time for 53892-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53892-2 often in real-time on the comparison pages.
What if I can't find stock of 53892-2?
You can fill out our help required form which you can use to request a quote for 53892-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.