Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-53891-1,
1K6641-000 |
Prices starting from US$1.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.20
|
No stock
|
Buy Now | |
TE Store
from US$4.52
|
1,752
in stock
|
Buy Now | |
Newark Electronics
from US$2.26
|
-
|
Buy Now | |
Avnet America
from US$2.10
|
-
|
Buy Now | |
RS Americas
from US$2.13
|
-
|
Buy Now | |
Boersig
from US$2.21
|
-
|
Buy Now | |
Carlton-Bates
from US$1.45
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Blue |
---|---|
Splice Material | Copper |
Weight per Piece | 4.291g |
Plating Material | Unplated |
Terminal & Splice Type | Splice |
Wire Size | 19500 – 42700CMA, .8 – 15mm², 18 – 6AWG |
Wire Insulation Diameter (Max) | 12.7mm, .5in |
Marking | ECV |
Government Qualified | No |
Wire Insulation Support | Without |
Military Category | No |
Comment | ECV-600V Max. Building Wiring. 1000V Max. Fixtures & Signs, 105°C UL, 90°C CSA. |
Packaging Method | Loose Piece |
Packaging Quantity | 250 |
Serrated | Yes |
Sealable | No |
Splice Type | Closed End |
Product Type | Splice |
Insulated | Yes |
SPLICE, CE 18-6 Splice Type: Closed End Splice Wire Size: 18 – 6 AWG Wire Size: .8 – 15 mm² Sealable: No Splice Features: Serrated Closed End Splice 18 – 6 AWG .8 – 15 mm² | Electrical Wire Splice | Part Number: 53891-1 | Internal Number: 53891-1 | Alias Number: 1K6641-000 | TE Connectivity | TE Store |
Closed End Splice, 18Awg-6Awg, Blue | Newark Electronics |
Splice Terminal 6-18AWG 40.64mm Loose Piece | Avnet America |
SPLICE, CLOSED END, BLUE, 18-6 AWG | TE Connectivity 53891-1 | RS Americas |
SPLICE, CE 18-6 | Boersig |
Closed End Splice, 2 #18 - 1 #6 AWG, CU Wire, 600V, PVC Insulation | Carlton-Bates |
Where can I find additional details, specifications and documents for a 53891-1?
Additional datasheets, footprints and schematics for 53891-1 are listed on our Part Details page. You can also find images and similar parts to 53891-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53891-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53891-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53891-1 fall under?
The 53891-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 53891-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53891-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 53891-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53891-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 53891-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53891-1 often in real-time on the comparison pages.
What if I can't find stock of 53891-1?
You can fill out our help required form which you can use to request a quote for 53891-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.