Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D03571-000,
AMP-0-0053889-1 |
Prices starting from US$3.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.08
|
No stock
|
Buy Now | |
TE Store
from US$5.84
|
896
in stock
|
Buy Now | |
RS Americas
from US$5.34
|
499
in stock
|
Buy Now | |
Newark Electronics
from US$3.83
|
-
|
Buy Now | |
Future Electronics
from US$4.32
|
-
|
Buy Now | |
Avnet America
from US$3.58
|
-
|
Buy Now | |
element14
from US$4.40
|
-
|
Buy Now | |
Boersig
from US$3.61
|
-
|
Buy Now | |
Carlton-Bates
from US$5.52
|
-
|
Buy Now |
Number of Serrations | 8 |
---|---|
Terminal & Splice Type | Splice |
Contact Plating Material | Silver |
Material Thickness | .635mm, .025in |
Overall Length | 42.41mm, 1.67in |
Wire Size | 2 – 6mm², 14 – 10AWG |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Bag |
Packaging Quantity | 100 |
Wire/Cable Type | Discrete Wire |
Support Style | Non-Insulation Support |
Product Type | Contact |
Discrete Wire Type | Stranded |
Serrated | Yes |
Insulated | No |
Sealable | No |
Barrel Type | Open Barrel |
Termination Method | Crimp |
FLAG RELAY, SPECIAL-RR 14-10 Wire Size: 14 – 10 AWG Wire Size: 2 – 6 mm² Sealable: No Splice Features: Serrated Terminal Material Thickness: .025 in Electrical Wire Splice | 14 – 10 AWG 2 – 6 mm² Serrated | Part Number: 53889-1 | Internal Number: 53889-1 | Alias Number: AMP-0-0053889-1 | TE Connectivity | TE Store |
Connector Terminal, 10-14AWG, Crimp/Flag, Female, Silver Plating, Copper Material | TE Connectivity 53889-1 | RS Americas |
Flag Relay, Special-Rr 14-10 |Amp Te Connectivity 53889-1 | Newark Electronics |
Phospor Bronze Silver Plated 10-14 AWG Relay Terminal | Future Electronics |
Relay Terminal 10-14AWG 42.42mm 11.43mm Silver | Avnet America |
CONNECTOR CONTACT, CRIMP | element14 |
Disconnect, Flag Relay Conductor: 14 to 10 AWG | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Gender | - |
Contact Termination Type | Crimp |
For Use With | Relays |
Wire Size AWG Max | 10AWG |
Wire Size AWG Min | 14AWG |
Current Rating | - |
Contact Material | Phosphor Bronze |
Where can I find additional details, specifications and documents for a 53889-1?
Additional datasheets, footprints and schematics for 53889-1 are listed on our Part Details page. You can also find images and similar parts to 53889-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53889-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53889-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53889-1 fall under?
The 53889-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 53889-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53889-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 53889-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53889-1 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 53889-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53889-1 often in real-time on the comparison pages.
What if I can't find stock of 53889-1?
You can fill out our help required form which you can use to request a quote for 53889-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.