Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.54
Material | Polycarbonate |
---|---|
Color | Blue |
Width | 15.24mm, .6in |
Length | 27.43mm, 1.0799in |
Height | 15.24mm, .6in |
UL Flammability Rating | UL 94V-2 |
CSA Certified | Yes |
Connector Mounting Type | Panel |
PCB Mount Retention | Without |
Circuit Application | Power |
Packaging Quantity | 250 |
Packaging Method | Box |
Connector System | Wire-to-Wire |
Accessory Color | Blue |
Product Type | Accessory |
Accessory Type | Adapter |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
PNL MT ADAPTER,FEMALE,POWER LK Connector Hardware Accessory Type: Panel Mount Adapter Primary Product Color: Blue Primary Product Material: Polycarbonate Operating Temperature (Max): 185 °F Operating Temperature (Max): 85 °C Panel Mount Adapter Blue | Connector Hardware | Part Number: 53886-1 | Internal Number: 53886-1 | Polycarbonate | TE Connectivity | TE Store |
Connector Accessories Female Mounting Lug Polycarbonate Blue | Avnet Asia |
Mounting Lug, Power Lock Connector | Newark Electronics |
Mounting Adapter Female Blue Power Lock Connector | Future Electronics |
Power Lock Adapter, Polycarbonate, Female (Lug), Blue, AMP Brand, Mounting Lug | TE Connectivity 53886-1 | RS Americas |
Where can I find additional details, specifications and documents for a 53886-1?
Additional datasheets, footprints and schematics for 53886-1 are listed on our Part Details page. You can also find images and similar parts to 53886-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53886-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53886-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53886-1 fall under?
The 53886-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Adapters.
Can I view similar or alternative parts?
You can view similar parts to 53886-1 when available in the Rectangular Connector Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53886-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 53886-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53886-1 have stock available?
Authorised distributors including TE Store, Avnet Asia, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 53886-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53886-1 often in real-time on the comparison pages.
What if I can't find stock of 53886-1?
You can fill out our help required form which you can use to request a quote for 53886-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.