Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.37
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.37
|
726
in stock
|
Buy Now | |
Newark Electronics
from US$6.60
|
726
in stock
|
Buy Now | |
Rapid Electronics
from US$5.28
|
726
in stock
|
Buy Now | |
Chip One Stop
from US$4.79
|
726
in stock
|
Buy Now | |
Farnell
from US$6.83
|
590
in stock
|
Buy Now | |
TE Store
from US$9.03
|
169
in stock
|
Buy Now | |
Avnet America
from US$4.72
|
-
|
Buy Now |
Color | Blue |
---|---|
Material | Polycarbonate |
Height | 5.1mm, .2in |
Length | 1.699in, 43.18mm |
Width | .6in, 15.24mm |
UL Flammability Rating | UL 94V-2 |
PCB Mount Retention | Without |
Packaging Quantity | 250 |
Packaging Method | Bag |
Accessory Color | Blue |
Accessory Type | Adapter |
Connector System | Wire-to-Wire |
Product Type | Accessory |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Power To The Board Adapter Surface Mnt 10-6 Awg |Amp Te Connectivity 53885-1 | Newark Electronics |
Power to the Board ADAPTER SURFACE MNT 10-6 AWG | Rapid Electronics |
TE Connectivity SURF MT ADAPTER POWER LK SRS2 Power to t | Distrelec |
ADAPTER, RECTANGULAR CONNECTOR | Farnell |
SURF MT ADAPTER,POWER LK,SRS2 Connector Hardware Accessory Type: Surface Mounting Adapter Primary Product Color: Blue Primary Product Material: Polycarbonate Operating Temperature (Max): 185 °F Operating Temperature (Max): 85 °C Surface Mounting Adapter Blue | Connector Hardware | Part Number: 53885-1 | Internal Number: 53885-1 | Polycarbonate | TE Connectivity | TE Store |
Connector Accessories Mounting Adapter Polycarbonate Blue | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Adapter |
---|---|
For Use With | AMP Rectangular Connectors |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 53885-1?
Additional datasheets, footprints and schematics for 53885-1 are listed on our Part Details page. You can also find images and similar parts to 53885-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53885-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53885-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53885-1 fall under?
The 53885-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Adapters.
Can I view similar or alternative parts?
You can view similar parts to 53885-1 when available in the Rectangular Connector Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53885-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 53885-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53885-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 53885-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53885-1 often in real-time on the comparison pages.
What if I can't find stock of 53885-1?
You can fill out our help required form which you can use to request a quote for 53885-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.