Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 402799878 |
Prices starting from US$3.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.54
|
No stock
|
Buy Now | |
TE Store
from US$9.95
|
13,519
in stock
|
Buy Now | |
Newark Electronics
from US$4.78
|
201
in stock
|
Buy Now | |
Heilind Electronics
from US$5.06
|
29
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.06
|
7
in stock
|
Buy Now | |
Avnet America
from US$3.33
|
-
|
Buy Now | |
RS Americas
from US$3.35
|
-
|
Buy Now | |
element14
from US$4.47
|
-
|
Buy Now | |
Boersig
from US$3.61
|
-
|
Buy Now | |
Farnell
from US$3.50
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 1 |
---|---|
Width | 16.08mm, .63in |
Length | 48.08mm, 1.89in |
Height | 16.08mm, .63in |
Housing Material | Polycarbonate |
Housing Color | Blue |
CSA Rating | Certified |
UL Rating | Recognized |
Agency/Standard | UL, CSA |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
VDE Tested | No |
Circuit Application | Power |
Packaging Quantity | 250 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Sealable | No |
Housing Type | Plug/Receptacle |
Product Type | Housing |
Wire/Cable Type | Discrete Wire |
HSG ASSY,PWR LK,SRS2,1 POS,BLU Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Plug Connector System: Wire-to-Wire Number of Positions: 1 Sealable: No Housing Receptacle Wire-to-Wire | Rectangular Power Connector | Part Number: 53884-1 | Internal Number: 53884-1 | Alias Number: 402799878 | TE Connectivity | TE Store |
Plug & Socket Housing, Polycarbonate | Newark Electronics |
HSG ASSY,PWR LK,SRS2,1 POS,BLU | Heilind Electronics |
Powerlock I,Hermaphroditic housing,1way | RS |
Conn Housing RCP 1 POS ST | Avnet America |
Power Lock II Series 1 Way 1 Row Female Straight PCB Housing | TE Connectivity 53884-1 | RS Americas |
CONNECTOR HOUSING, PLUG/RCPT, 1POS | element14 |
Status: | Unknown |
---|---|
Series: | Power Lock Series II Series |
RoHS: | Unknown |
Product Range | Power Lock Series II Series |
---|---|
Gender | Plug Receptacle |
No. of Positions | 1Positions |
Pitch Spacing | - |
For Use With | Series II Power Lock Connectors |
Colour | Blue |
No. of Ports | 1 |
Where can I find additional details, specifications and documents for a 53884-1?
Additional datasheets, footprints and schematics for 53884-1 are listed on our Part Details page. You can also find images and similar parts to 53884-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53884-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53884-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53884-1 fall under?
The 53884-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 53884-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53884-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 53884-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53884-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Heilind Electronics, Heilind Electronics Asia and RS have stock available or on a lead time for 53884-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53884-1 often in real-time on the comparison pages.
What if I can't find stock of 53884-1?
You can fill out our help required form which you can use to request a quote for 53884-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.