Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Green |
---|---|
Operating Voltage | 28VDC |
Mounting Hole Dia | 12.7mm |
Forward Current If | 16mA |
Luminous Intensity | 23cd |
IP / NEMA Rating | IP67 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Behind Panel Depth | 29mm |
Bezel Diameter | 17mm |
Current If Min | 8mA |
Fixing Hole Diameter | 13mm |
Forward Current If Max | 16mA |
Forward Voltage | 28V |
Lead Length | 5mm |
Lens Colour | Colour Diffused |
Lens Shape | Dome |
Luminous Intensity @ If = 20mA | 23000mcd |
Luminous Intensity Typ | 23000mcd |
Material | Stainless Steel |
Operating Temperature Max | 95°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +95°C |
Panel Cutout Diameter | 13mm |
Peak Forward Current | 20mA |
Reverse Protection Voltage | 1000VDC |
Storage Temperature Max | 100°C |
Storage Temperature Min | -40°C |
Supply Voltage Max | 28VDC |
Supply Voltage Min | 12VDC |
Wavelength Typ | 527nm |
LED indicator 12.7mm 538 green 12-28Vdc | RS |
MARL LED IndicatorSoldering Lugs Fixed Green AC / DC 28V | Distrelec |
Panel Mount Indicator, Led, 12.7Mm, Green, 28V | Newark Electronics |
LED INDICATOR, 12-28V AC/DC, GREEN | element14 |
Where can I find additional details, specifications and documents for a 538-532-63?
Additional datasheets, footprints and schematics for 538-532-63 are listed on our Part Details page. You can also find images and similar parts to 538-532-63 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 538-532-63 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 538-532-63 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 538-532-63 fall under?
The 538-532-63 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 538-532-63 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 538-532-63 you can contact the distributor directly for product support, shipping queries etc.
Is the 538-532-63 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 538-532-63 have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 538-532-63.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 538-532-63 often in real-time on the comparison pages.
What if I can't find stock of 538-532-63?
You can fill out our help required form which you can use to request a quote for 538-532-63 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.