Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Offset |
Wire Size | 1.25 – 2mm², 2050 – 5180CMA, 16AWG |
Overall Length | .637in, 16.18mm |
Stud Diameter | 4.17mm, .164in |
Barrel Inside Diameter | .085in, 2.16mm |
Tongue Thickness | .031in, .79mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Barrel Type | Closed Barrel |
Stud Size | M4, #8 |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Sealable | No |
Insulated | No |
Shape Description | SPADE-030 |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,SOLIS SPR SPD 16-14 8 Spade Terminal Type: Spring Spade Terminal Wire Size: 16 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: M4 #8 Spring Spade Terminal 16 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Part Number: 53833-2 | Internal Number: 53833-2 | TE Connectivity | TE Store |
Terminal,solis Spr Spd 16-14 8 Rohs Compliant: Yes |Amp Te Connectivity 53833-2 | Newark Electronics |
Spring Spade Terminal 14-16AWG 16.18mm 6.2mm Tin Tape | Avnet America |
Terminal, inal, Solis Spr Spd 16-14 8 | TE Connectivity 53833-2 | RS Americas |
Where can I find additional details, specifications and documents for a 53833-2?
Additional datasheets, footprints and schematics for 53833-2 are listed on our Part Details page. You can also find images and similar parts to 53833-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53833-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53833-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53833-2 fall under?
The 53833-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53833-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53833-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 53833-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53833-2 have stock available?
Authorised distributors including TE Store, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 53833-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53833-2 often in real-time on the comparison pages.
What if I can't find stock of 53833-2?
You can fill out our help required form which you can use to request a quote for 53833-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.