Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Color | Red |
---|---|
No. of LEDs | 1LEDs |
LED Mounting | Through Hole |
Bulb Size | T-1 3/4 (5mm) |
Forward Current If | 10mA |
Luminous Intensity | 6.3mcd |
Forward Voltage | 2V |
Viewing Angle | - |
Height | 11.43mm |
Circuit Board Ind, 1 Led, Red | Newark Electronics |
CIRCUIT BOARD IND, 1 LED, RED | element14 |
CML CIRCUIT BOARD INDICATORS - | Relay Specialties |
Where can I find additional details, specifications and documents for a 5381H1?
Additional datasheets, footprints and schematics for 5381H1 are listed on our Part Details page. You can also find images and similar parts to 5381H1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5381H1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5381H1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5381H1 fall under?
The 5381H1 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to 5381H1 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5381H1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5381H1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5381H1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Relay Specialties have stock available or on a lead time for 5381H1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5381H1 often in real-time on the comparison pages.
What if I can't find stock of 5381H1?
You can fill out our help required form which you can use to request a quote for 5381H1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.