Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Sleeve Plating Material | Tin |
---|---|
Sleeve Material | Copper |
Sealant | No |
Contact Mating Area Plating Thickness | 2.54µm |
Contact Spring Plating Thickness | 30µin, 2.03µm |
Contact Current Rating (Max) | 7.5A |
Contact Spring Plating Material | Tin |
Socket Type | Discrete |
Contact Transmits (Typical) | Signal (Data)/Power |
Contact Type | Socket |
Contact Base Material | Beryllium Copper |
Mating Pin Diameter Range | .018 – .04in, .46 – 1.02mm |
PCB Thickness (Recommended) | .031 – .125in, .79 – 3.18mm |
Wire Size | .162 – .653mm², 25 – 19AWG |
Hole Size (Recommended) | 2.26mm, .089in |
Socket Length | 6.45mm, .254in |
Circuit Application | Power & Signal |
Spring Material | Beryllium Copper |
Packaging Method | Loose Piece, Bag |
Packaging Quantity | 2000 |
Sleeve Style | Open Bottom |
Sealable | No |
Profile | Zero |
Wire/Cable Type | Discrete Wire |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Contact |
Connector System | Cable-to-Board |
Insertion Method | Hand/Semi-Automatic |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -85 – 258°F, -65 – 126°C |
REUSABLE COMP RCPT TN SPR8CUP Socket Length: 6.45 mm Socket Length: .254 in PCB Hole Diameter: .089 in PCB Hole Diameter: 2.26 mm Socket Sleeve Style: Open Bottom Miniature Spring Sockets: Open Bottom & Beryllium Copper & 7.5A | 6.45 mm .254" .089" 2.26 mm | Part Number: 5380635-5 | Internal Number: 5380635-5 | TE Connectivity | TE Store |
Discrete Socket, Pc Board | Newark Electronics |
Conn Discrete Socket SKT 1 POS Solder ST SMD Loose Piece | Avnet America |
REUSABLE COMP RCPT TN SPR8CUP, Pin Sockets | TE Connectivity 5380635-5 | RS Americas |
Where can I find additional details, specifications and documents for a 5380635-5?
Additional datasheets, footprints and schematics for 5380635-5 are listed on our Part Details page. You can also find images and similar parts to 5380635-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5380635-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5380635-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5380635-5 fall under?
The 5380635-5 is listed under Connectors > Card & Socket Connectors > Discrete Sockets.
Can I view similar or alternative parts?
You can view similar parts to 5380635-5 when available in the Discrete Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5380635-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5380635-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5380635-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 5380635-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5380635-5 often in real-time on the comparison pages.
What if I can't find stock of 5380635-5?
You can fill out our help required form which you can use to request a quote for 5380635-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.