Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Sleeve Material | Copper |
---|---|
Sleeve Plating Material | Tin |
Sealant | No |
Contact Current Rating (Max) | 7.5A |
Contact Type | Socket |
Contact Base Material | Beryllium Copper |
Contact Spring Plating Thickness | 2.03µm, 30µin |
Contact Spring Plating Material | Tin |
Contact Mating Area Plating Thickness | 2.54µm |
Contact Transmits (Typical) | Signal (Data)/Power |
Socket Type | Discrete |
Hole Size (Recommended) | .089in, 2.26mm |
Wire Size | .162 – .653mm², 25 – 19AWG |
Mating Pin Diameter Range | .018 – .04in, .46 – 1.02mm |
Socket Length | 6.65mm, .262in |
PCB Thickness (Recommended) | .031 – .125in, .79 – 3.18mm |
Circuit Application | Power & Signal |
Spring Material | Beryllium Copper |
Packaging Method | Bag, Loose Piece |
Packaging Quantity | 2000 |
Sleeve Style | Closed Bottom |
Product Type | Contact |
Wire/Cable Type | Discrete Wire |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Profile | Zero |
Connector System | Cable-to-Board |
Insertion Method | Hand/Semi-Automatic |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -65 – 126°C, -85 – 258°F |
RCR SN-SPR SN-CUP 018-040 Socket Length: 6.65 mm Socket Length: .262 in PCB Hole Diameter: .089 in PCB Hole Diameter: 2.26 mm Socket Sleeve Style: Closed Bottom Miniature Spring Sockets: Closed Bottom & Beryllium Copper & 7.5A | 6.65 mm .262" .089" 2.26 mm | Part Number: 5380598-3 | Internal Number: 5380598-3 | TE Connectivity | TE Store |
Discrete Socket, Pc Board | Newark Electronics |
Pin Receptacle Connector 0.018 0.040 (0.46mm 1.02mm) No Tail Solder | Future Electronics |
Conn Discrete Socket RCP 1 POS Solder ST SMD Loose Piece | Avnet America |
RCR SN-SPR SN-CUP 018-040, Pin Sockets | TE Connectivity 5380598-3 | RS Americas |
Where can I find additional details, specifications and documents for a 5380598-3?
Additional datasheets, footprints and schematics for 5380598-3 are listed on our Part Details page. You can also find images and similar parts to 5380598-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5380598-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5380598-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5380598-3 fall under?
The 5380598-3 is listed under Connectors > Card & Socket Connectors > Discrete Sockets.
Can I view similar or alternative parts?
You can view similar parts to 5380598-3 when available in the Discrete Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5380598-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5380598-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5380598-3 have stock available?
Authorised distributors including TE Store, TTI Europe, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 5380598-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5380598-3 often in real-time on the comparison pages.
What if I can't find stock of 5380598-3?
You can fill out our help required form which you can use to request a quote for 5380598-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.