Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.44
|
8,000
in stock
|
Buy Now | |
TE Store
from US$0.73
|
83,804
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
16,113
in stock
|
Buy Now | |
Avnet America
from US$0.40
|
16,113
in stock
|
Buy Now | |
TTI Europe
from US$0.43
|
14,000
in stock
|
Buy Now | |
element14
from US$0.44
|
4,314
in stock
|
Buy Now | |
Farnell
from US$0.50
|
4,314
in stock
|
Buy Now | |
Avnet Abacus
-
|
28,000
in stock
|
Buy Now | |
Future Electronics
from US$0.41
|
-
|
Buy Now | |
RS Americas
from US$0.59
|
-
|
Buy Now | |
Boersig
from US$0.41
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Sealant | No |
---|---|
Sleeve Material | Copper |
Sleeve Plating Material | Tin |
Contact Mating Area Plating Thickness | 30µm, 30µin |
Contact Base Material | Beryllium Copper |
Contact Spring Plating Material | Gold |
Socket Type | Discrete |
Contact Type | Socket |
Contact Transmits (Typical) | Signal (Data)/Power |
Contact Current Rating (Max) | 7.5A |
Contact Spring Plating Thickness | 30µin, .762µm |
Hole Size (Recommended) | 2.26mm, .089in |
Wire Size | 25 – 19AWG, .162 – .653mm² |
PCB Thickness (Recommended) | .79 – 3.18mm, .031 – .125in |
Mating Pin Diameter Range | .46 – 1.02mm, .018 – .04in |
Socket Length | .262in, 6.65mm |
Circuit Application | Power & Signal |
Spring Material | Beryllium Copper |
Packaging Quantity | 2000 |
Packaging Method | Loose Piece, Bag |
Connector System | Cable-to-Board |
Wire/Cable Type | Discrete Wire |
Product Type | Contact |
Connector & Contact Terminates To | Printed Circuit Board |
Sleeve Style | Closed Bottom |
Sealable | No |
Profile | Zero |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Insertion Method | Hand/Semi-Automatic |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -85 – 258°F, -65 – 126°C |
RCR AU-SPR SN-CUP 018-040 Socket Length: 6.65 mm Socket Length: .262 in PCB Hole Diameter: .089 in PCB Hole Diameter: 2.26 mm Socket Sleeve Style: Closed Bottom Miniature Spring Sockets: Closed Bottom & Beryllium Copper & 7.5A | 6.65 mm .262" .089" 2.26 mm | Part Number: 5380598-2 | Internal Number: 5380598-2 | TE Connectivity | TE Store |
No. Of Contacts:1Contacts | Newark Electronics |
Conn Discrete Socket RCP 1 POS Solder ST SMD Loose Piece | Avnet America |
PCB SOCKET PRESS-FIT AWG25-19 | TTI Europe |
Discrete socket receptacle,solder,6.65mm | RS |
DISCRETE SOCKET, PC BOARD | element14 |
Mini-Spring Series 5 Series, Discrete Socket, 19 - 25 AWG Wire Size | TE Connectivity 5380598-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 1Contacts |
---|---|
Connector Type | PCB Socket |
Pitch Spacing | - |
Product Range | - |
Row Pitch | - |
Contact Material | Beryllium Copper |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
Where can I find additional details, specifications and documents for a 5380598-2?
Additional datasheets, footprints and schematics for 5380598-2 are listed on our Part Details page. You can also find images and similar parts to 5380598-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5380598-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5380598-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5380598-2 fall under?
The 5380598-2 is listed under Connectors > Card & Socket Connectors > Discrete Sockets.
Can I view similar or alternative parts?
You can view similar parts to 5380598-2 when available in the Discrete Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5380598-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5380598-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5380598-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, TTI Europe and RS have stock available or on a lead time for 5380598-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5380598-2 often in real-time on the comparison pages.
What if I can't find stock of 5380598-2?
You can fill out our help required form which you can use to request a quote for 5380598-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.