Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Power Entry |
---|---|
Current Rating | 20A |
Connector Colour | Grey |
Connector Body Material | Thermoplastic Body |
Voltage Rating VAC | 125V |
Connector Mounting | Flange Mount |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a 5379SS?
Additional datasheets, footprints and schematics for 5379SS are listed on our Part Details page. You can also find images and similar parts to 5379SS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5379SS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5379SS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5379SS fall under?
The 5379SS is listed under Connectors > Electrical Connectors & Power Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to 5379SS when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5379SS you can contact the distributor directly for product support, shipping queries etc.
Is the 5379SS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5379SS have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 5379SS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5379SS often in real-time on the comparison pages.
What if I can't find stock of 5379SS?
You can fill out our help required form which you can use to request a quote for 5379SS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.