Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Inspection Slot | No |
Number of Holes | 2 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Rectangular Tongue |
Barrel Inside Diameter | 29.51mm, 1.1614in |
Overall Length | 6.35in, 161.29mm |
Tongue Thickness | .24in, 6.1mm |
Stud Diameter | .562in, 14.27mm |
Wire Size | 355mm², 650000 – 750000CMA |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727., Two Crimps necessary. |
Packaging Method | Box |
Packaging Quantity | 25 |
Wire/Cable Type | Copper |
Insulated | No |
Stud Size | M12, 1/2 |
Barrel Type | Closed Barrel |
Sealable | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
TERMINAL,AMPOWER 700MCM 1/2 Wire Size: 355 mm² Wire Size: 650000 – 750000 CMA Stud Size: 1/2 M12 Stud Diameter: 14.27 mm Stud Diameter: .562 in 355 mm² 650000 – 750000 CMA 1/2 14.27 mm | Part Number: 53686-2 | Internal Number: 53686-2 | .562" | TE Connectivity | TE Store |
Terminal,ampower 700Mcm 1/2 Rohs Compliant: Yes |Amp Te Connectivity 53686-2 | Newark Electronics |
Power Terminal 161.29mm 53.85mm Tin | Avnet America |
Terminal, Ampower 700Mcm 1/2 | TE Connectivity 53686-2 | RS Americas |
Where can I find additional details, specifications and documents for a 53686-2?
Additional datasheets, footprints and schematics for 53686-2 are listed on our Part Details page. You can also find images and similar parts to 53686-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53686-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53686-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53686-2 fall under?
The 53686-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53686-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53686-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 53686-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53686-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 53686-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53686-2 often in real-time on the comparison pages.
What if I can't find stock of 53686-2?
You can fill out our help required form which you can use to request a quote for 53686-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.