Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | 5.595g |
---|---|
Plating Material | Tin |
Face | Double |
Splice Material | Brass |
Terminal & Splice Type | Splice |
Packaging Method | Box |
Packaging Quantity | 100 |
Product Type | Splice |
Sealable | No |
Serrated | No |
Foil Thickness (Max) | 2.41mm, .095in |
SPLICE,TERMI-FOIL 8 Foil Terminal Type: Barrel Accepts Foil Thickness (Max): .04 in Accepts Foil Thickness (Max): 1.02 mm Terminal Plating Material: Tin Packaging Method: Box Barrel .04" 1.02 mm Tin | Foil Terminal | Part Number: 53660-4 | Internal Number: 53660-4 | TE Connectivity | TE Store |
Splice,termi-Foil 8 Rohs Compliant: Yes |Amp Te Connectivity 53660-4 | Newark Electronics |
Conn Splice Terminal 8AWG 30.4mm 15.82mm Box | Avnet America |
Where can I find additional details, specifications and documents for a 53660-4?
Additional datasheets, footprints and schematics for 53660-4 are listed on our Part Details page. You can also find images and similar parts to 53660-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53660-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53660-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53660-4 fall under?
The 53660-4 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 53660-4 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53660-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 53660-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53660-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 53660-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53660-4 often in real-time on the comparison pages.
What if I can't find stock of 53660-4?
You can fill out our help required form which you can use to request a quote for 53660-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.