Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 651-1135-01 |
Board-to-Board Configuration | Vertical |
---|---|
Number of Rows | 4 |
PCB Mount Orientation | Vertical |
Stackable | No |
Sequencing | No |
Number of Positions | 96 |
Number of Signal Positions | 96 |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
Mating Post Length | .256in, 6.5mm |
Contact Current Rating (Max) | 5A |
PCB Contact Termination Area Plating Material | Tin-Lead |
PCB Contact Termination Area Plating Material Thickness | 150µin |
Contact Type | Pin |
Contact Base Material | Phosphor Bronze |
Contact Layout | Matrix |
Connector Height | .669in, 17mm |
Connector Width | 16mm, .622in |
コネクタの高さ | 17mm |
PCB Thickness (Recommended) | 1.3mm, .76in |
Insulation Resistance | 4MΩ |
Impedance | 96Ω |
Operating Voltage | 30VAC |
Centerline (Pitch) | 2mm, .079in |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Retention | Without |
Mating Alignment Type | Polarization |
PCB Mount Alignment | With |
Mating Alignment | With |
Circuit Application | Signal |
Assembly Process Feature | None |
Comment | Sequencing of the mating posts and lead lengths is available. Worksheets for this procedure may be found under Z-PACK 2mm FB General Information. |
Packaging Quantity | 12 |
実装方法 | Tube |
Packaging Method | Tube |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 4.25mm, .167in |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Hard Metric Connector, Header, 96 Position | Newark Electronics |
Connector, 2MM, Fb, Asy,96,Sig, Hdr, Sl,4.25 | TE Connectivity 536501-3 | RS Americas |
Z-PACK 2 mm FB (FutureBus+) Pin Header Connector Assembly Vertical 96-Position Gold Over Nickel Tube | Avnet America |
Where can I find additional details, specifications and documents for a 536501-3?
Additional datasheets, footprints and schematics for 536501-3 are listed on our Part Details page. You can also find images and similar parts to 536501-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 536501-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 536501-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 536501-3 fall under?
The 536501-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 536501-3 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 536501-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 536501-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 536501-3 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 536501-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 536501-3 often in real-time on the comparison pages.
What if I can't find stock of 536501-3?
You can fill out our help required form which you can use to request a quote for 536501-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.