Status: | Unknown |
---|---|
Series: | SlimStack 53647 Series |
RoHS: | Unknown |
Prices starting from US$2.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.13
|
288
in stock
|
Buy Now | |
Distrelec
from US$2.53
|
1,680
in stock
|
Buy Now | |
element14
from US$3.48
|
288
in stock
|
Buy Now | |
Newark Electronics
from US$2.25
|
-
|
Buy Now | |
Avnet America
from US$2.92
|
-
|
Buy Now | |
RS Americas
from US$2.69
|
-
|
Buy Now | |
TTI Europe
from US$2.21
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | SlimStack 53647 Series |
---|---|
No. of Contacts | 20Contacts |
Gender | Header |
Pitch Spacing | 0.635mm |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Row Pitch | - |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2019) |
Molex SlimStack BTB Connector 0.635mm 0.635 Series Plug 8.00 or 14.00mm Mated Height 6.40mm Mated Width 20 Circuits | Distrelec |
CONNECTOR, STACKING, HEADER, 20POS, 2ROW | element14 |
Connector, Stacking, Header, 20Pos, 2Row | Newark Electronics |
Conn Board to Board PL 20 POS 0.635mm Solder ST SMD Embossed T/R | Avnet America |
0.635 BtB Hsg Cover Assy EmbsTp Pkg20Ckt | Molex Incorporated 53647-0274 | RS Americas |
.635MM SLIMSTACK HEADER 20CIRC | TTI Europe |
0.635mm Pitch SlimStackâ„¢ Header, Surface Mount, Dual Row, Vertical Stacking, 8.00 and 14.00mm Stacking Heights, 20 Circuits, with Embossed Tape with Cover Packaging | Power and Signal Group |
Where can I find additional details, specifications and documents for a 53647-0274?
Additional datasheets, footprints and schematics for 53647-0274 are listed on our Part Details page. You can also find images and similar parts to 53647-0274 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53647-0274 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53647-0274 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53647-0274 fall under?
The 53647-0274 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 53647-0274 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53647-0274 you can contact the distributor directly for product support, shipping queries etc.
Is the 53647-0274 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53647-0274 have stock available?
Authorised distributors including Distrelec, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 53647-0274.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53647-0274 often in real-time on the comparison pages.
What if I can't find stock of 53647-0274?
You can fill out our help required form which you can use to request a quote for 53647-0274 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.