Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Board-to-Board Configuration | Right Angle |
---|---|
PCB Mount Orientation | Right Angle |
Rows Loaded | A, B |
Number of Positions | 64 |
Number of Signal Positions | 64 |
Number of Columns | 32 |
Number of Rows | 2 |
Mating Post Length | .194in, 4.93mm |
Underplate Material Thickness | 1.27µm, 50µin |
Contact Cross Section | .51 x 1.35mm |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | .76µm, 29.92µin |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Thickness | 2.54 – 5.08µm, 100 – 200µin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Underplating Material | Nickel |
Connector Width | .337in, 8.56mm |
Connector Length | 93.98mm, 3.7in |
PCB Thickness (Recommended) | .062in, 1.57mm |
コネクタの高さ | 12.62mm |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Height | 12.62mm, .497in |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Gray |
Housing Material | Polyester - GF |
UL File Number | E28476 |
UL Rating | Recognized |
CSA File Number | LR 7189 |
CSA Certified | Yes |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Alignment | With |
PCB Mount Retention Type | Boardlock |
Mating Retention | Without |
Panel Mount Feature | Without |
PCB Mount Retention | With |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
実装方法 | Package, Box & Tray |
Packaging Method | Box & Tray, Package |
Shielded | No |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
DIN Size | Standard |
DIN Level | II |
Sealable | No |
Connector System | Board-to-Board |
Connector & Housing Type | Plug |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 2.64mm, .104in |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
064 EURO TYPE B PIN BDLK ASSY Connector & Housing Type: Plug Connector System: Board-to-Board Termination Post & Tail Length: .104 in Termination Post & Tail Length: 2.64 mm Number of Positions: 64 Plug Board-to-Board .104" 2.64 mm | Eurocard Connector | Part Number: 536385-5 | Internal Number: 536385-5 | TE Connectivity | TE Store |
Din 41612 Pcb Connector, Plug, 64 Way | Newark Electronics |
Conn DIN 41612 PIN 64 POS 2.54mm Solder RA Thru-Hole | Avnet America |
064 EURO TYPE B PIN BDLK ASSY, Eurocard Connectors | TE Connectivity 536385-5 | RS Americas |
Where can I find additional details, specifications and documents for a 536385-5?
Additional datasheets, footprints and schematics for 536385-5 are listed on our Part Details page. You can also find images and similar parts to 536385-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 536385-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 536385-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 536385-5 fall under?
The 536385-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 536385-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 536385-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 536385-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 536385-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 536385-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 536385-5 often in real-time on the comparison pages.
What if I can't find stock of 536385-5?
You can fill out our help required form which you can use to request a quote for 536385-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.