Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Plating Material | Silver |
---|---|
Terminal & Splice Type | Knife Disconnect |
Wire Size | 0000AWG |
Wire Insulation Support | With |
Power Conductor Stranding | 550/24 |
Packaging Quantity | 10 |
Packaging Method | Box |
実装方法 | Box |
Disconnect Type | Dual Pin Disconnect |
Sealable | No |
Terminal Assembly, Quick Disconnect, AMPOWER, Wire size: 4/0 AWG | TE Connectivity 53631-1 | RS Americas |
Special Order: AMPOWER DISC 4/0 Body Plating Material: Silver Wire Insulation Support: With Wire Size: 4/0 AWG Wire Size: 107 mm² Wire Size: 212 kcmil Silver With 4/0 AWG 107 mm² | Ampower Knife Disconnect | Part Number: 53631-1 | Internal Number: 53631-1 | TE Connectivity | TE Store |
Ampower Disc 4/0 Rohs Compliant: Yes |Amp Te Connectivity 53631-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 53631-1?
Additional datasheets, footprints and schematics for 53631-1 are listed on our Part Details page. You can also find images and similar parts to 53631-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53631-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53631-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53631-1 fall under?
The 53631-1 is listed under Terminals & Splices > Knife Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 53631-1 when available in the Knife Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53631-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 53631-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53631-1 have stock available?
Authorised distributors including RS Americas, TTI Europe, TE Store, Farnell and Newark Electronics have stock available or on a lead time for 53631-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53631-1 often in real-time on the comparison pages.
What if I can't find stock of 53631-1?
You can fill out our help required form which you can use to request a quote for 53631-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.