Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bushing, SKINTOP DIX, Silicone, Black | Lapp Group 53613250 | RS Americas |
Insert for gland | Transfer Multisort Elektronik |
Skintop Dix 13250 Rohs Compliant: Yes |Lapp Kabel 53613250 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Conduit Colour | Transparent |
---|---|
Conduit Material | Silicone |
Body Material | Silicone |
Colour | Natural |
For Use With | PG & NPT SKINTOP Cable Glands |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 53613250?
Additional datasheets, footprints and schematics for 53613250 are listed on our Part Details page. You can also find images and similar parts to 53613250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53613250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53613250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53613250 fall under?
The 53613250 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 53613250 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53613250 you can contact the distributor directly for product support, shipping queries etc.
Is the 53613250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53613250 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 53613250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53613250 often in real-time on the comparison pages.
What if I can't find stock of 53613250?
You can fill out our help required form which you can use to request a quote for 53613250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.