Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.88
|
55
in stock
|
Buy Now | |
TE Store
from US$6.60
|
379
in stock
|
Buy Now | |
Newark Electronics
from US$3.87
|
222
in stock
|
Buy Now | |
Chip One Stop
from US$5.20
|
97
in stock
|
Buy Now | |
Avnet America
from US$4.05
|
60
in stock
|
Buy Now | |
element14
from US$5.13
|
55
in stock
|
Buy Now | |
Future Electronics
from US$4.16
|
-
|
Buy Now | |
RS Americas
from US$5.69
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Columns | 32 |
---|---|
Board-to-Board Configuration | Right Angle |
Number of Rows | 2 |
Number of Positions | 64 |
Rows Loaded | B |
Number of Signal Positions | 64 |
PCB Mount Orientation | Right Angle |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material Thickness | 2.54 – 5.08µm, 100 – 200µin |
Mating Post Length | .194in, 4.93mm |
Underplate Material Thickness | 1.27µm, 50µin |
Contact Cross Section | .51 x 1.35mm |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | .76µm, 29.92µin |
Contact Base Material | Brass |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Type | Pin |
Contact Underplating Material | Nickel |
Connector Width | .337in, 8.56mm |
Connector Length | 93.98mm, 3.7in |
コネクタの高さ | 12.62mm |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Height | 12.62mm, .497in |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Polyester - GF |
Housing Color | Gray |
UL File Number | E28476 |
UL Rating | Recognized |
CSA Certified | Yes |
CSA File Number | LR 7189 |
PCB Mount Alignment | Without |
Mating Alignment | With |
PCB Mount Retention | With |
PCB Mount Retention Type | Mounting Ears |
Mating Retention | Without |
Mating Alignment Type | Polarization |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
実装方法 | Package, Box & Tray |
Packaging Method | Package, Box & Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Plug |
Make First / Break Last | No |
DIN Level | II and III |
Shielded | No |
Sealable | No |
DIN Size | Standard |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .22in, 5.59mm |
Interface Type | Eurocard/DIN 41612 |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
064 EURO TYPE B PIN ASSY Connector & Housing Type: Plug Connector System: Board-to-Board Termination Post & Tail Length: .22 in Termination Post & Tail Length: 5.59 mm Number of Positions: 64 Plug Board-to-Board .22" 5.59 mm | Eurocard Connector | Part Number: 536052-5 | Internal Number: 536052-5 | TE Connectivity | TE Store |
Backplane Conn, R/A Header, 64Pos, 2Row | Newark Electronics |
Conn DIN 41612 PL 64 POS 2.54mm Solder RA Thru-Hole | Avnet America |
BACKPLANE CONN, R/A HEADER, 64POS, 2ROW | element14 |
64 Position 2.54 mm Plug Right Angle Through Hole Eurocard Type B Connector | Future Electronics |
Conn, Rect, Eurocard, PCB Plug,64 Cont, Thru-Hole, Sh-Sz B,0.1" Pin-Spng, Right, Gray | TE Connectivity 536052-5 | RS Americas |
Where can I find additional details, specifications and documents for a 536052-5?
Additional datasheets, footprints and schematics for 536052-5 are listed on our Part Details page. You can also find images and similar parts to 536052-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 536052-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 536052-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 536052-5 fall under?
The 536052-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 536052-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 536052-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 536052-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 536052-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Chip One Stop, Avnet America and element14 have stock available or on a lead time for 536052-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 536052-5 often in real-time on the comparison pages.
What if I can't find stock of 536052-5?
You can fill out our help required form which you can use to request a quote for 536052-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.