Status: | Unknown |
---|---|
Series: | Model 533, 534, 535 |
RoHS: | Unknown |
Prices starting from US$18.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$21.90
|
2,852
in stock
|
Buy Now | |
Newark Electronics
from US$22.32
|
112
in stock
|
Buy Now | |
element14
from US$23.03
|
112
in stock
|
Buy Now | |
Farnell
from US$21.47
|
34
in stock
|
Buy Now | |
Future Electronics
from US$20.84
|
30
in stock
|
Buy Now | |
Avnet America
from US$18.51
|
-
|
Buy Now | |
Distrelec
from US$24.90
|
-
|
Buy Now | |
TTI Europe
from US$21.78
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Bushing and servo mount designs available |
Linearity ± 0.25 %, down to 0.05 % on request |
Special resistance tolerances to 1 % |
Datasheet |
---|
Model 533, 534, 535 |
General Information |
---|
Quick Reference Listing |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Capabilities |
Product Sheet |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Contains Lead (term & body) |
MSL Designation | Contact Us |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Contact Us |
GREEN | Contact Us |
535 5 turn wirewound pot,10K 22mm 1.5W | RS |
Potentiometer, 1.5W 10K | Newark Electronics |
Track Resistance:10kohm | element14 |
POTENTIOMETER, 1.5W 10K | Farnell |
10K Ohm 5% 7/8 (22.2 mm) Multi Turn Wirewound Potentiometer | Future Electronics |
Res Wirewound Potentiometer 10K Ohm 5% 1.5W 5(Elec)/5(Mech)Turns 6mm (22.22 x 39.67mm) Solder Lug Panel Mount | Avnet America |
Vishay Rotary Potentiometer 10kOhm 1.5W ± | Distrelec |
Where can I find additional details, specifications and documents for a 535B1103JC?
Additional datasheets, footprints and schematics for 535B1103JC are listed on our Part Details page. You can also find images and similar parts to 535B1103JC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 535B1103JC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 535B1103JC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 535B1103JC fall under?
The 535B1103JC is listed under Passive Components > Potentiometers, Trimmers & Accessories > Rotary Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to 535B1103JC when available in the Rotary Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 535B1103JC you can contact the distributor directly for product support, shipping queries etc.
Is the 535B1103JC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 535B1103JC have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 535B1103JC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 535B1103JC often in real-time on the comparison pages.
What if I can't find stock of 535B1103JC?
You can fill out our help required form which you can use to request a quote for 535B1103JC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.