Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Standard |
---|---|
Number of Positions | 3 |
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Stackable | Yes |
PCB Contact Termination Area Plating Material Thickness | 3.81 – 50µm |
Contact Mating Area Plating Material | Gold |
Contact Protection Type | Closed Entry Housing |
Contact Type | Socket |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Shape & Form | Square, Short Point |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 3A |
PCB Thickness (Recommended) | .055 – .094in, 1.4 – 2.4mm |
コネクタの高さ | 3.56mm |
Connector Height | .14in, 3.56mm |
Operating Voltage | 333VAC |
Dielectric Withstanding Voltage (Max) | 750VAC |
Insulation Resistance | 5000MΩ |
Housing Material | Polyester - GF |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Mating Entry Location | Top |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Solder Process Feature | Board Standoff |
Comment | TE recommends mating gold or duplex plated headers with duplex plated receptacle assemblies., To obtain the minimum mating post length, add 0.51 [.020] (not including the post lead in chamfer) to the maximum point-of-contact dimension. |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 74 |
実装方法 | Tube, Box & Tube |
Applied Pressure | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Post & Tail Length | .125in, 3.18mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
High Temperature Compatible | No |
03 MODIV VRT SR CE 100/115 PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 3 Number of Rows: 1 PCB Mount Receptacle Vertical Board-to-Board 3 | PCB Header & Receptacle | Part Number: 535541-1 | Internal Number: 535541-1 | TE Connectivity | TE Store |
Board-Board Connector, Receptacle, 3 Position, 1Row | Newark Electronics |
Conn Socket Strip RCP 3 POS 2.54mm Solder ST Thru-Hole Gang of Tubes | Avnet America |
Connector, AMPMODU, 03 Modiv Vrt Sr Ce 100/115 | TE Connectivity 535541-1 | RS Americas |
03 MODIV VRT SR CE 100-115 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 535541-1?
Additional datasheets, footprints and schematics for 535541-1 are listed on our Part Details page. You can also find images and similar parts to 535541-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 535541-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 535541-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 535541-1 fall under?
The 535541-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 535541-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 535541-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 535541-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 535541-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Power and Signal Group have stock available or on a lead time for 535541-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 535541-1 often in real-time on the comparison pages.
What if I can't find stock of 535541-1?
You can fill out our help required form which you can use to request a quote for 535541-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.