Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-29763-1024 |
Prices starting from US$3.35
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.51
|
1,233
in stock
|
Buy Now | |
Newark Electronics
from US$5.29
|
1,233
in stock
|
Buy Now | |
Rapid Electronics
from US$4.16
|
1,233
in stock
|
Buy Now | |
Chip One Stop
from US$3.35
|
1,233
in stock
|
Buy Now | |
Avnet America
-
|
523
in stock
|
Buy Now | |
RS Americas
from US$5.55
|
-
|
Buy Now | |
TE Store
from US$10.93
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Stackable | Yes |
Number of Positions | 24 |
PCB Mount Orientation | Right Angle |
Number of Rows | 2 |
Contact Type | Socket |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Shape & Form | Short Point |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Thickness | 10µin |
Contact Current Rating (Max) | 2A |
Mating Post Length | 3mm, .1in |
Contact Protection Type | Closed Entry Housing |
Contact Mating Area Plating Material | Gold |
Connector Height | 6.05mm, .238in |
Row-to-Row Spacing | .31in, 7.87mm, 2.54mm |
コネクタの高さ | 6.05mm |
PCB Thickness (Recommended) | .055 – .094in, 1.4 – 2.4mm |
Insulation Resistance | 5000MΩ |
Operating Voltage | 333VAC |
Dielectric Withstanding Voltage (Max) | 750VAC |
Housing Material | Polyester - GF |
Centerline (Pitch) | 2.54mm, .1in |
Mating Entry Location | Side |
Approved Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | CSA LR7189, UL E28476 |
PCB Mount Retention | Without |
Solder Process Feature | Board Standoff |
Comment | TE recommends mating gold or duplex plated headers with duplex plated receptacle assemblies., 6.50 [.256] minimum positive pin stop to prevent shorting between rows. |
Packaging Quantity | 18 |
実装方法 | Box & Tube, Tube |
Packaging Method | Box & Tube, Tube |
Applied Pressure | Standard, High |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 2.92mm, .115in |
High Temperature Compatible | Yes |
Operating Temperature Range | -65 – 105°C |
Headers & Wire Housings Recept 24 Pos Dual |Amp Te Connectivity 535512-3 | Newark Electronics |
Headers&Wire Housings RECEPT 24 POS DUAL | Rapid Electronics |
TE Connectivity - AMP PCB Conn 24 MODII HORZ DR CE | Distrelec |
Conn Socket Strip SKT 24 POS 2.54mm Solder RA Thru-Hole Gang of Tubes | Avnet America |
Connector, AMPMODU, 24 Modii Horz Dr Ce | TE Connectivity 535512-3 | RS Americas |
Special Order: 24 MODII HORZ DR CE PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 24 Number of Rows: 2 PCB Mount Receptacle Right Angle Board-to-Board 24 | PCB Header & Receptacle | Part Number: 535512-3 | Internal Number: 535512-3 | Alias Number: 2-29763-1024 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 24Contacts |
Gender | Receptacle |
Product Range | AMPMODU Mod II Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 535512-3?
Additional datasheets, footprints and schematics for 535512-3 are listed on our Part Details page. You can also find images and similar parts to 535512-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 535512-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 535512-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 535512-3 fall under?
The 535512-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 535512-3 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 535512-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 535512-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 535512-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 535512-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 535512-3 often in real-time on the comparison pages.
What if I can't find stock of 535512-3?
You can fill out our help required form which you can use to request a quote for 535512-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.