Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.15
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.86
|
4,038
in stock
|
Buy Now | |
Newark Electronics
from US$3.31
|
4,038
in stock
|
Buy Now | |
Rapid Electronics
from US$2.15
|
4,038
in stock
|
Buy Now | |
Chip One Stop
from US$2.55
|
4,038
in stock
|
Buy Now | |
Avnet America
from US$2.38
|
-
|
Buy Now | |
RS Americas
from US$3.83
|
-
|
Buy Now | |
Boersig
from US$2.22
|
-
|
Buy Now | |
TE Store
from US$7.26
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Stackable | Yes |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Number of Positions | 12 |
PCB Contact Termination Area Plating Material | Tin-Lead |
Mating Post Length | .1in, 3mm |
Contact Type | Socket |
Contact Current Rating (Max) | 2A |
PCB Contact Termination Area Plating Material Thickness | 10µin |
Contact Shape & Form | Short Point |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Protection Type | Closed Entry Housing |
Row-to-Row Spacing | .31in, 7.87mm, 2.54mm |
コネクタの高さ | 6.05mm |
PCB Thickness (Recommended) | 1.4 – 2.4mm, .055 – .094in |
Connector Height | 6.05mm, .238in |
Insulation Resistance | 5000MΩ |
Operating Voltage | 333VAC |
Dielectric Withstanding Voltage (Max) | 750VAC |
Centerline (Pitch) | 2.54mm, .1in |
Mating Entry Location | Side |
Housing Material | Polyester - GF |
Zugelassene Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Approved Standards | CSA LR7189, UL E28476 |
PCB Mount Retention | Without |
Solder Process Feature | Board Standoff |
Comment | TE recommends mating gold or duplex plated headers with duplex plated receptacle assemblies., 6.50 [.256] minimum positive pin stop to prevent shorting between rows. |
Packaging Quantity | 37 |
Packaging Method | Tube, Box & Tube |
実装方法 | Box & Tube, Tube |
Applied Pressure | High, Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Post & Tail Length | 2.92mm, .115in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
High Temperature Compatible | Yes |
Headers & Wire Housings 12 Modiihorz 1480 |Amp Te Connectivity 535512-1 | Newark Electronics |
Headers&Wire Housings 12 MODIIHORZ 1480 | Rapid Electronics |
TE Connectivity 12 MODII HORZ DR CE Board Connector 12 Contact(s) 2 Row(s) Female Right Angle 0.1 inch Pitch Solder Terminal Locking Black Insulator Receptacle | Distrelec |
Conn Socket Strip SKT 12 POS 2.54mm Solder RA Thru-Hole Gang of Tubes | Avnet America |
Connector, AMPMODU, 12 Modii Horz Dr Ce | TE Connectivity 535512-1 | RS Americas |
Special Order: 12 MODII HORZ DR CE PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 12 Number of Rows: 2 PCB Mount Receptacle Right Angle Board-to-Board 12 | PCB Header & Receptacle | Part Number: 535512-1 | Internal Number: 535512-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 12Contacts |
Gender | Receptacle |
Product Range | AMPMODU Mod II Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 535512-1?
Additional datasheets, footprints and schematics for 535512-1 are listed on our Part Details page. You can also find images and similar parts to 535512-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 535512-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 535512-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 535512-1 fall under?
The 535512-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 535512-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 535512-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 535512-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 535512-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 535512-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 535512-1 often in real-time on the comparison pages.
What if I can't find stock of 535512-1?
You can fill out our help required form which you can use to request a quote for 535512-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.