Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.42
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.58
|
1,718
in stock
|
Buy Now | |
Farnell
from US$10.69
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$7.33
|
1,718
in stock
|
Buy Now | |
Rapid Electronics
from US$7.72
|
1,718
in stock
|
Buy Now | |
Chip One Stop
from US$6.57
|
1,718
in stock
|
Buy Now | |
Avnet America
from US$6.42
|
-
|
Buy Now |
Stackable | Yes |
---|---|
Number of Positions | 100 |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Board-to-Board Configuration | Mezzanine |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 39.37µin, 1µm |
Contact Layout | Inline |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Material Thickness | .2µm, 7.874µin |
PCB Thickness (Recommended) | .2in |
Connector Height | 4mm, .157in |
Stack Height | 4mm, .157in |
コネクタの高さ | 4mm |
Operating Voltage | 50VAC |
Dielectric Withstanding Voltage (Max) | 200VAC |
Insulation Resistance | 2MΩ |
Housing Material | High Temperature Thermoplastic |
Centerline (Pitch) | .6mm, .024in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
PCB Mount Alignment | With |
Mating Alignment | With |
PCB Mount Retention Type | Solder Peg |
PCB Mount Alignment Type | Locating Posts |
Circuit Application | Signal |
Packaging Quantity | 1000 |
Packaging Method | Reel |
実装方法 | Reel |
Ground Component Type | Grounding Plate, Grounding Contact |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
High Temperature Compatible | Yes |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
CONN, FFC/FPC, 100POS, 2ROW, 0.6MM | Farnell |
Connectors .6Fhp04H 100 S Gig 08/Sn Tr Nsyes |Amp Te Connectivity 5353184-8 | Newark Electronics |
Connectors .6FHP04H 100 S GIG 08/Sn TR NSYes | Rapid Electronics |
TE Connectivity .6FHP04H 100 S GIG 08/Sn TR NSYes Board to Board & Mezzanine Connectors .6FHP04H 100 S GIG 08/Sn TR NSYes | Distrelec |
Conn Board to Board PL 100 POS 0.6mm Solder ST SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a 5353184-8?
Additional datasheets, footprints and schematics for 5353184-8 are listed on our Part Details page. You can also find images and similar parts to 5353184-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5353184-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5353184-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5353184-8 fall under?
The 5353184-8 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5353184-8 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5353184-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 5353184-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5353184-8 have stock available?
Authorised distributors including Farnell, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5353184-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5353184-8 often in real-time on the comparison pages.
What if I can't find stock of 5353184-8?
You can fill out our help required form which you can use to request a quote for 5353184-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.