Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.93
|
No stock
|
Buy Now | |
Future Electronics
from US$4.27
|
2,340
in stock
|
Buy Now | |
TE Store
from US$7.97
|
69
in stock
|
Buy Now | |
Newark Electronics
from US$6.48
|
-
|
Buy Now | |
Avnet America
from US$5.62
|
-
|
Buy Now | |
RS Americas
from US$10.75
|
-
|
Buy Now | |
Boersig
from US$6.91
|
-
|
Buy Now | |
Distrelec
from US$15.35
|
-
|
Buy Now | |
Sager
from US$6.61
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Signal Positions | 133 |
---|---|
Number of Positions | 133 |
Number of Rows | 5 |
Number of Columns | 19 |
Backplane Architecture | Mezzanine |
PCB Mount Orientation | Vertical |
Contact Current Rating (Max) | 1.5A |
Contact Underplating Material | Nickel |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Feedthrough Post Length (Rows F & Z) | 11.2mm |
端子の下地めっきの材料 | Nickel |
Feedthrough Post Length | 3.7mm |
CompactPCI Designation | None |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Feedthrough Post Length (Rows A-E) | 8.2mm |
Contact Base Material | Phosphor Bronze |
Module Length | 37.88mm |
Centerline (Pitch) | 2mm, .078in |
Housing Color | Gray |
Housing Material | Polyester - GF |
AdvancedTCA Specified Product | No |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Method | Tray |
実装方法 | Tray |
Packaging Quantity | 11 |
Shielded | No |
Connector System | Board-to-Board |
Sealable | No |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Data Rate | ≤1Gb/s |
Crosstalk Version | Standard |
Interface Type | 2mm HM |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination End Plating Material | Tin |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
2MMHM ASY,TYPE B 133 POS PCB Connector Assembly Type: PCB Mount Header Data Rate: ≤1 Gb/s Number of Columns: 19 Number of Rows: 5 Backplane Architecture: Mezzanine PCB Mount Header ≤1 Gb/s 19 5 | Hard Metric Male Connector: Traditional Backplane & Mezzanine & 2Mm | Part Number: 5352869-1 | Internal Number: 5352869-1 | TE Connectivity | TE Store |
2Mmhm Asy,type B 133 Pos |Amp Te Connectivity 5352869-1 | Newark Electronics |
Conn Backplane PL 133 POS 2mm Press Fit ST Thru-Hole | Avnet America |
Connector, 2MM, hm Asy, Type B 133 Pos | TE Connectivity 5352869-1 | RS Americas |
TE Connectivity - AMP 2MMHM ASYTYPE B 133 POS | Distrelec |
Hard Metric Connectors 2MMHM ASY TYPE B 133 POS | Sager |
Where can I find additional details, specifications and documents for a 5352869-1?
Additional datasheets, footprints and schematics for 5352869-1 are listed on our Part Details page. You can also find images and similar parts to 5352869-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5352869-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5352869-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5352869-1 fall under?
The 5352869-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5352869-1 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5352869-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5352869-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5352869-1 have stock available?
Authorised distributors including Future Electronics, TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 5352869-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5352869-1 often in real-time on the comparison pages.
What if I can't find stock of 5352869-1?
You can fill out our help required form which you can use to request a quote for 5352869-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.