Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.33
|
92
in stock
|
Buy Now | |
TTI Europe
from US$4.96
|
507
in stock
|
Buy Now | |
Future Electronics
from US$3.61
|
390
in stock
|
Buy Now | |
TE Store
from US$7.48
|
331
in stock
|
Buy Now | |
Newark Electronics
from US$7.16
|
150
in stock
|
Buy Now | |
Avnet America
from US$5.01
|
150
in stock
|
Buy Now | |
element14
from US$8.48
|
92
in stock
|
Buy Now | |
Heilind Electronics
from US$6.34
|
81
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.34
|
27
in stock
|
Buy Now | |
Rapid Electronics
from US$8.79
|
3
in stock
|
Buy Now | |
RS Americas
from US$8.60
|
-
|
Buy Now | |
Avnet Asia
from US$5.77
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Rows Loaded | C, F, Z, A, E, D, B |
Backplane Architecture | Mezzanine |
Number of Positions | 133 |
Number of Rows | 7 |
Number of Columns | 19 |
Number of Signal Positions | 95 |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 50µin, 1.27µm |
Contact Current Rating (Max) | 1.5A |
CompactPCI Designation | P3 |
Contact Underplating Material | Nickel |
Feedthrough Post Length | 3.7mm |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Module Length | 38mm |
Housing Color | Gray |
Housing Material | Polyester - GF |
Centerline (Pitch) | .078in, 2mm |
AdvancedTCA Specified Product | No |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Comment | Row Configuration 5+2 |
Packaging Method | Tube |
Packaging Quantity | 13 |
実装方法 | Tube |
Shielded | No |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Crosstalk Version | Standard |
Data Rate | ≤1Gb/s |
Interface Type | 2mm HM |
Termination End Plating Material | Tin |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
133 Position 2 mm Plug Through Hole Press Fit Hard Metric PCB Mount Connector | Future Electronics |
Z-PACK 2MM HM ASSY,TYPE-B 133P PCB Connector Assembly Type: PCB Mount Header Data Rate: ≤1 Gb/s Number of Columns: 19 Number of Rows: 7 Backplane Architecture: Mezzanine PCB Mount Header ≤1 Gb/s 19 7 | Hard Metric Male Connector: Traditional Backplane & Mezzanine & 2Mm | Part Number: 5352033-1 | Internal Number: 5352033-1 | TE Connectivity | TE Store |
Hard Metric Connector, Plug, 133 Position | Newark Electronics |
Conn Hard Metric M 133 POS 2mm Press Fit ST Thru-Hole | Avnet America |
CONNECTOR, HEADER, 133POS, 2MM | element14 |
Z-PACK 2MM HM ASSYTYPE-B 133P | Heilind Electronics |
Hard Metric Connectors Z-PACK 2MM HM ASSY | Rapid Electronics |
Z-PACK HM SER,2mm Pitch 133Way 7 Row Straight Backplane Conn, Through Hole Term | TE Connectivity 5352033-1 | RS Americas |
CARD-EDGE AND BACKPLANE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Z-PACK Series |
RoHS: | Unknown |
Product Range | Z-PACK Series |
---|---|
No. of Contacts | 133Contacts |
Card Edge / Backplane Connector Type | Backplane |
Pitch Spacing | 2mm |
Gender | Header |
Contact Termination Type | Press Fit |
No. of Rows | 7Rows |
Row Pitch | 2mm |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
Connector Type | Hard Metric (HM) |
Where can I find additional details, specifications and documents for a 5352033-1?
Additional datasheets, footprints and schematics for 5352033-1 are listed on our Part Details page. You can also find images and similar parts to 5352033-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5352033-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5352033-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5352033-1 fall under?
The 5352033-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5352033-1 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5352033-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5352033-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5352033-1 have stock available?
Authorised distributors including TTI Europe, Future Electronics, TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 5352033-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5352033-1 often in real-time on the comparison pages.
What if I can't find stock of 5352033-1?
You can fill out our help required form which you can use to request a quote for 5352033-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.