Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.55
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.69
|
2,751
in stock
|
Buy Now | |
Avnet America
from US$5.26
|
2,751
in stock
|
Buy Now | |
TE Store
from US$8.11
|
1,137
in stock
|
Buy Now | |
Future Electronics
from US$5.35
|
-
|
Buy Now | |
RS Americas
from US$9.85
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Location | Lower |
---|---|
Material | Phosphor Bronze |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Thickness | .5µm |
Comment | Shields are supplied and fitted separately as required., For use with Right Angle Female Connectors, 5 Row, Type B 19 Col. |
Packaging Quantity | 30 |
Connector Shielding Accessory Type | Shield |
Ground Component Type | Ground Return Shielding |
Z-Pack Shld Lower B Rohs Compliant: Yes |Te Connectivity 5352029-2 | Newark Electronics |
Connector Accessories Hard Metric Receptacle Ground Return Shield Phosphor Bronze | Avnet America |
Z-PACK SHLD LOWER B Connector Cover Type: Shield (Lower) Shield (Lower) | Connector Cap & Cover | Part Number: 5352029-2 | Internal Number: 5352029-2 | TE Connectivity | TE Store |
Hard Metric Connectors Z-PACK SHLD LOWER B | Future Electronics |
Connector, Z-Pack Shld Lower B | TE Connectivity 5352029-2 | RS Americas |
Where can I find additional details, specifications and documents for a 5352029-2?
Additional datasheets, footprints and schematics for 5352029-2 are listed on our Part Details page. You can also find images and similar parts to 5352029-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5352029-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5352029-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5352029-2 fall under?
The 5352029-2 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Ferrules & Shields.
Can I view similar or alternative parts?
You can view similar parts to 5352029-2 when available in the PCB Ferrules & Shields range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5352029-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5352029-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5352029-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, Future Electronics and RS Americas have stock available or on a lead time for 5352029-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5352029-2 often in real-time on the comparison pages.
What if I can't find stock of 5352029-2?
You can fill out our help required form which you can use to request a quote for 5352029-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.