Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.48
Conduit Configuration | 90 Degree |
---|---|
Trade Size | 3/8" |
Conduit Material | Malleable Iron |
Conduit Colour | Metallic - Zinc Electroplate |
External Length | - |
IP / NEMA Rating | - |
Conduit Fitting, 90 Degree Liquidtight, Iron, 9.53Mm | Newark Electronics |
CONDUIT FITTING, 90 DEGREE LIQUIDTIGHT, IRON, 9.53MM | element14 |
Conduit Fittings & Accessories | Sager |
Cable Gland, NPT 3/8 in, Clamping 0.375 in, Malleable Iron, 5200/5300 Series | T&B LiquidTight Fittings by ABB 5351 | RS Americas |
Connector, Liquidtight | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 5351?
Additional datasheets, footprints and schematics for 5351 are listed on our Part Details page. You can also find images and similar parts to 5351 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5351 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5351 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5351 fall under?
The 5351 is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to 5351 when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5351 you can contact the distributor directly for product support, shipping queries etc.
Is the 5351 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5351 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Sager and RS Americas have stock available or on a lead time for 5351.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5351 often in real-time on the comparison pages.
What if I can't find stock of 5351?
You can fill out our help required form which you can use to request a quote for 5351 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.