Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-42935-2961 |
Prices starting from US$3.60
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.46
|
2,116
in stock
|
Buy Now | |
Newark Electronics
from US$5.38
|
2,116
in stock
|
Buy Now | |
Rapid Electronics
from US$4.34
|
2,116
in stock
|
Buy Now | |
Chip One Stop
from US$3.60
|
2,116
in stock
|
Buy Now | |
Farnell
from US$5.78
|
1,700
in stock
|
Buy Now | |
TE Store
from US$5.59
|
378
in stock
|
Buy Now | |
Future Electronics
from US$4.07
|
-
|
Buy Now | |
Avnet America
from US$3.85
|
-
|
Buy Now | |
RS Americas
from US$4.97
|
-
|
Buy Now | |
Boersig
from US$4.47
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rows Loaded | C, B, A |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 48 |
Number of Signal Positions | 48 |
Number of Rows | 3 |
Number of Columns | 16 |
Board-to-Board Configuration | Vertical |
Row-to-Row Spacing | 2.54mm, .1in |
Centerline (Pitch) | .1in, 2.54mm |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Receptacle |
Connector System | Board-to-Board |
DIN Level | II |
DIN Size | Half |
Sealable | No |
Termination Post & Tail Length | 4.83mm, .19in |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Din 41612 Conn Type C Receptacle 48 P W/ Action Rohs Compliant: No |Amp Te Connectivity 535034-5 | Newark Electronics |
DIN 41612 Conn Type C Receptacle 48 P w/ Action | Rapid Electronics |
TE Connectivity 048 EURO TYPE C RECEPT AP ASSY DIN 41612 Connectors Type C Receptacle 48 P w/ Action Pin | Distrelec |
CONN, DIN 41612, RCPT, 48POS, 2.54MM | Farnell |
048 EURO TYPE C RECEPT AP ASSY Connector & Housing Type: Receptacle Connector System: Board-to-Board Termination Post & Tail Length: .19 in Termination Post & Tail Length: 4.83 mm Number of Positions: 48 Receptacle Board-to-Board .19" 4.83 mm | Eurocard Connector | Part Number: 535034-5 | Internal Number: 535034-5 | Alias Number: 2-42935-2961 | TE Connectivity | TE Store |
48 Position 3 Row 2.54 mm Pitch Type C Vertical Press Fit Socket Connector | Future Electronics |
Conn DIN 41612 RCP 48 POS 2.54mm Press Fit ST Thru-Hole | Avnet America |
Connectors, DIN 41612, Type C Receptacle 48 P w/ Action Pin | TE Connectivity 535034-5 | RS Americas |
Where can I find additional details, specifications and documents for a 535034-5?
Additional datasheets, footprints and schematics for 535034-5 are listed on our Part Details page. You can also find images and similar parts to 535034-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 535034-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 535034-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 535034-5 fall under?
The 535034-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 535034-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 535034-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 535034-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 535034-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 535034-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 535034-5 often in real-time on the comparison pages.
What if I can't find stock of 535034-5?
You can fill out our help required form which you can use to request a quote for 535034-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.