Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.61
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.57
|
36
in stock
|
Buy Now | |
TE Store
from US$4.32
|
268
in stock
|
Buy Now | |
Newark Electronics
from US$5.01
|
36
in stock
|
Buy Now | |
Rapid Electronics
from US$4.98
|
36
in stock
|
Buy Now | |
Chip One Stop
from US$5.61
|
36
in stock
|
Buy Now | |
Future Electronics
from US$3.61
|
-
|
Buy Now | |
Avnet America
from US$4.77
|
-
|
Buy Now | |
RS Americas
from US$4.14
|
-
|
Buy Now | |
Boersig
from US$3.72
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rows Loaded | A, C, B |
---|---|
Number of Positions | 96 |
PCB Mount Orientation | Vertical |
Number of Columns | 32 |
Board-to-Board Configuration | Vertical |
Number of Rows | 3 |
Number of Signal Positions | 96 |
PCB Contact Termination Area Plating Material | Tin |
Row-to-Row Spacing | .1in, 2.54mm |
Centerline (Pitch) | 2.54mm, .1in |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Connector & Contact Terminates To | Printed Circuit Board |
DIN Level | II |
Connector System | Board-to-Board |
Sealable | No |
Connector & Housing Type | Receptacle |
DIN Size | Standard |
Termination Post & Tail Length | .19in, 4.83mm |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
096 EURO TYPE C RECEPT AP ASSY Connector & Housing Type: Receptacle Connector System: Board-to-Board Termination Post & Tail Length: .19 in Termination Post & Tail Length: 4.83 mm Number of Positions: 96 Receptacle Board-to-Board .19" 4.83 mm | Eurocard Connector | Part Number: 535032-5 | Internal Number: 535032-5 | TE Connectivity | TE Store |
Din 41612 Connectors Eurocard Recpt 96P |Amp Te Connectivity 535032-5 | Newark Electronics |
DIN 41612 Connectors EUROCARD RECPT 96P | Rapid Electronics |
TE Connectivity - AMP Connector 096 EURO TYPE C RECEPT AP ASSY | Distrelec |
96 Position 2.54 mm Receptacle Vertical Through Hole Eurocard Type C Connector | Future Electronics |
Conn DIN 41612 F 96 POS 2.54mm Press Fit ST Thru-Hole | Avnet America |
535032 SER 96Way 2.54mm Pitch, Type C,3 Row a, b,c, Straight DIN 41612 Conn, Socket | TE Connectivity 535032-5 | RS Americas |
Where can I find additional details, specifications and documents for a 535032-5?
Additional datasheets, footprints and schematics for 535032-5 are listed on our Part Details page. You can also find images and similar parts to 535032-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 535032-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 535032-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 535032-5 fall under?
The 535032-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 535032-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 535032-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 535032-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 535032-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 535032-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 535032-5 often in real-time on the comparison pages.
What if I can't find stock of 535032-5?
You can fill out our help required form which you can use to request a quote for 535032-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.